location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man: Maximum Venom
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Titan Hero
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E86855L0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993674756
Category: Collectible Figures & Statues Check ‘Hasbro’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:22:08
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack :
The long product name of Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack
More>>>
Short summary description Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack:
This short summary of the Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack, Collectible action figure, Comics

Long summary description Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack:
This is an auto-generated long summary of Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack based on the first three specs of the first five spec groups.

Marvel Spider-Man: Maximum Venom Titan Hero Exclusive Multi Pack. Product type: Collectible action figure, On basis of: Comics, Product colour: Grey, Red. EU TSD warning: Not for children under 36 months. Height: 300 mm, Package width: 292 mm, Package depth: 80 mm. Quantity per pack: 2 pc(s)

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Venomized Hulk
Venomized Hulk

A massive dose of gamma radiation transformed the brilliant but meek scientist Bruce Banner's DNA, awakening the hidden, adrenaline-fed hero in his genes... HULK! A hero of few words and incredible strength, the Hulk has long been pursued by those who want to use his immense power for their own purposes, or by those who thought the Jade Giant's anger was too dangerous to be controlled. Now, as a member of the Avengers, Hulk helps smash the unimaginable threats that no Hero could face alone, hoping to at least prove to the world that he is the strongest HERO there is!

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

Features
Product colour
Grey, Red
Material
Plastic
On basis of *
Comics
License
Marvel
Franchise
Spider-Man
Character
Iron Man, Venomized Hulk
Recommended age group
Child
Suggested gender
Male
Recommended age (min)
4 yr(s)
Product type *
Collectible action figure
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
300 mm
Package width
292 mm
Package depth
80 mm
Package height
317 mm
Package weight
803 g
Packaging content
Quantity per pack
2 pc(s)