location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Avengers: Infinity War
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Hero Vision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E0849197 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993529940 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:39:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Marvel Avengers: Infinity War Hero Vision Iron Man Augmented Reality Experience
  • - Print Replacement AR Markers from Image Gallery (PLEASE UPDATE TO THIS NEW COPY)
  • - Unleash the experience and be the hero in the Hero Vision app (required for play)
  • - Download the Hero Vision app and insert device (not included) into the AR goggles
  • - Compatible with select devices. Visit apps.hasbro.com for details
Long product name Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience :
The long product name of Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience
More>>>
Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience:
The official description of Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battle like Iron Man with the Hero Vision Iron Man AR Experience! This movie-inspired, 1:1 scale mask features a brand-new experience from Hasbro that combines traditional role play with Augmented Reality (AR) technology. Download the HERO VISION app, place a compatible device (see apps.hasbro.com for compatibility) inside the AR goggles, place AR markers around the play area, put on the AR mask, and then get ready to see digital images from the heros world in front of kids eyes. Collect Infinity Stones sold separately to unlock power-ups in the App. Includes AR mask, AR goggles, AR gauntlet, three AR markers, and one Infinity Stone

Includes Hero Vision Iron Man AR mask, AR goggles, gauntlet, 3 AR markers, Infinity Stone, and instructions.

Short summary description Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience:
This short summary of the Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience, Child, Head mask, 8 yr(s)

Long summary description Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience:
This is an auto-generated long summary of Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience based on the first three specs of the first five spec groups.

Marvel Avengers: Infinity War Hero Vision Iron Man AR Experience. Product type: Head mask, Recommended age group: Child, Recommended age (min): 8 yr(s)

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Head mask
Recommended age group *
Child
Product colour
Gold, Red
Material *
Plastic
License
Marvel
Franchise
Avengers
Character
Iron Man
Suggested gender
Boy
Features
Recommended age (min)
8 yr(s)
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
229 mm
Package depth
216 mm
Package height
279 mm
Package weight
1.5 kg