location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Color 1160 NON 9.5ppm 1440dpi A3+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C295031
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI :
The long product name of Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus 1160: Groot formaat op de werkplek tot A3+
More>>>
Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI:
The official description of Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON Stylus Color 1160 is a high-speed, low noise, A3+ color printer delivering unrivalled color print quality and laser sharp text. Windows and Mac OS compatibility comes as standard while a wide range of EPSON special media is also available to allow you to get the most from your printer. Combining ultra-fast true black and color print performance, with superb print quality from its enhanced 1440 dpi print technology and the Epson Perfect Picture Imaging System, the Stylus Color 1160 is the ideal printer for the small to medium enterprises for the corporate office or for workgroups of networked users. The Stylus Color 1160 uses an advanced version of Epson's Micro Piezo print head incorporating Variable Size Droplet Technology combined with 4 picolitre Ultra MicroDot ink droplets.

Short summary description Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI:
This short summary of the Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+, Colour, 1440 x 720 DPI, 9.5 ppm

Long summary description Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI:
This is an auto-generated long summary of Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI based on the first three specs of the first five spec groups.

Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+. Colour. Maximum resolution: 1440 x 720 DPI, Print speed (black, normal quality, A4/US Letter): 9.5 ppm

Features
Print head nozzles
Mono Head: 144 nozzles; Colour Head: 144 nozzles (48 per colour: cyan, magenta, yellow)
Colour *
Yes
Printing
Print resolution colour
1440 x 720 DPI
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
9.5 ppm
Print speed (colour, normal quality, A4/US Letter)
9.2 ppm
Input & output capacity
Maximum input capacity
100 sheets
Performance
Buffer size
256 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
-Mac OS Classic 8.1 -Mac OS X -Windows XP -Windows 2000 -Windows NT 4.0 -Windows Me -Windows 98 -Windows 95
Weight & dimensions
Weight
8.4 kg
Other features
Dimensions (WxDxH)
609 x 311 x 175 mm
Interface
USB, Parallel
Type
720
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:25
Uk has collected 1 expert review for Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 09:54:25
Colour Inkjet PRINTER...
0%
Brand Image Product code Product Stock Price from
Epson Stylus S21 Epson Stylus S21
(show image)
C11CA43302 Epson Stylus S21 0.00
(excl. VAT)
0 (incl. VAT)