location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HW-Q950T Black 9.1 channels 546 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HW-Q950T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HW-Q950T/ZF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090579332
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2022 11:16:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HW-Q950T Black 9.1 channels 546 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.1.4ch audio experience incorporates 9 channels, 1 subwoofer channel and 4 up-firing channels
  • - True surround sound from the two wireless rear speakers also included
  • - Samsung Symphony synchronises sound from compatible Samsung QLED TVs
Long product name Samsung HW-Q950T Black 9.1 channels 546 W :
The long product name of Samsung HW-Q950T Black 9.1 channels 546 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soundbar HW-Q950T 9.1.4Ch
More>>>
Samsung HW-Q950T Black 9.1 channels 546 W:
The official description of Samsung HW-Q950T Black 9.1 channels 546 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect match for QLED

Immerse yourself in captivating surround sound
True 9.1.4ch sound
Be surrounded by the captivating cinematic sound of True Dolby Atmos and DTS:X audio content, made possible with the included front, rear, side- and up-firing speakers for a realistic and immersive experience.

Elevated sound from every direction
Explore the depths of sound with Dolby Atmos and DTS:X. You'll hear each distinct sound as it flows around and above you, just as you would in real life.

Surround yourself in sound
Up-firing rear speakers included
Included wireless rear speakers with front and up-firing drivers deliver surround sound so you can be enveloped by a dynamic sound experience usually reserved for the cinema.

The next level of immersive sound
Samsung Q-Symphony
Experience groundbreaking audio that puts you right in the middle of the action. Samsung Q-Symphony synchronises motion tracking sound from compatible Samsung QLED TVs with Samsung's Soundbar for a truly immersive surround sound experience.

Craftsmanship beyond sound
Premium textile by Kvadrat
A soundbar with exceptional sound quality that has a premium design to match. The soundbar and accompanying speakers are accented with Kvadrat fabric, a timeless textile that enhances the presence of the soundbar in your space. It's a refined experience that blends into any room of the home.

Make the ordinary extraordinary
Adaptive Sound
The Q950T automatically optimises sound to whatever you're watching so you get a true sound experience, just as it was intended.

Sound made easy
HDMI eARC Connection
With the flexibility of easily connecting 4K video sources straight through your soundbar, you can enjoy your favourite content in amazing quality.

Powerful Bass +
Feel the rumble of deep bass
Surround yourself with deeper, more powerful bass. Samsung Soundbar features a dynamic wireless subwoofer, enhancing your favourite music and movies with the power of deep bass.

The power of voice
Built-in voice assistant
With Alexa built-in, you can ask Alexa to control your soundbar using nothing more than your voice.

Simply tap and play
Tap Sound
When listening to your favourites on your phone, simply tap it on the soundbar. The soundbar vibrates as it recognises the device and seamlessly connects and plays the song you were listening to — with incredible soundbar audio.

A world of sound at your command
One Remote Control
Control your Soundbar using your Samsung TV remote, including the equaliser and sound setting via the TV's Smart Hub. Now you only need One Remote Control for your entire Samsung home entertainment setup.

Transform your gaming experience
Game Mode Pro
Game Mode Pro delivers an immersive sound experience specifically optimised for gaming. With a dedicated setting and highly directional audio, you can stay one step ahead of your competition.

Connect, listen, enjoy.
Wi-Fi TV connection
Want to enjoy your favourite shows or music? Just connect your compatible Samsung TV to the soundbar using Wi-Fi TV Connection and hear the soundbar audio come through your TV crisp and clear.

Bluetooth® TV connection
Simply use Bluetooth to connect the soundbar to your Samsung TV and enjoy your favourite content right away.

The science of sound
Developed by Samsung's Audio Lab
Innovative acoustic technologies from Samsung's Audio Lab provide a premium sound quality using audio technical expertise. You'll experience a cinematic, high quality audio experience in your home.

Excellence, from start to end.
'Our focus starts at the ear of the listener, then expands out to the listening environment – the transducers (woofers and tweeters), amplifiers, and digital signal processors (DSPs).

Sound as good as the picture
Seamless HDR 10+ experience
While hearing amazing sound, you want an amazing picture to complete the experience. When you connect a compatible HDR10+ device with matching content to the Soundbar via HDMI, it will pass through the picture to the TV, without loss in audio and visual quality.

One App for smart listening
SmartThings App
Take connected living to the next level. The Samsung SmartThings App lets you add your compatible Soundbar to your network, giving you greater control over your audio throughout your smart home.

100% satisfaction
60 day money back guarantee
At Samsung, we stand by the quality of our products. However, if you're not 100% satisfied with your purchase, we’ll refund your money – no questions asked.

Short summary description Samsung HW-Q950T Black 9.1 channels 546 W:
This short summary of the Samsung HW-Q950T Black 9.1 channels 546 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HW-Q950T, 9.1 channels, 546 W, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, 546 W, Active subwoofer, Wireless

Long summary description Samsung HW-Q950T Black 9.1 channels 546 W:
This is an auto-generated long summary of Samsung HW-Q950T Black 9.1 channels 546 W based on the first three specs of the first five spec groups.

Samsung HW-Q950T. Audio output channels: 9.1 channels, RMS rated power: 546 W, Audio decoders: Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 546 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Virtual assistant: Amazon Alexa. Connectivity technology: Wired & Wireless

Audio
Audio output channels *
9.1 channels
RMS rated power *
546 W
Audio decoders
Dolby Atmos, Dolby Digital Plus, Dolby TrueHD
Audio Return Channel (ARC)
Yes
Game mode
Yes
Surround modes quantity
4
Soundbar speaker
Soundbar speaker RMS power *
546 W
Number of tweeter drivers
1
Subwoofer
Subwoofer included *
Yes
Subwoofer type
Active subwoofer
Subwoofer connectivity
Wireless
Features
Product colour *
Black
High Dynamic Range (HDR) technology
High Dynamic Range 10+ (HDR10 Plus)
USB direct playback
No
Virtual assistant
Amazon Alexa
Plug and Play
Yes
Wall mountable *
Yes
Certification
Energy Star
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Wi-Fi *
Yes
Near Field Communication (NFC)
No
Ports & interfaces
Ethernet LAN
No
HDMI ports quantity *
3
HDMI in
2
Number of HDMI outputs
1
Digital audio optical in
1
Power
Soundbar power consumption
13 W
Subwoofer power consumption
28 W
Power consumption (typical)
47 W
Power consumption (standby)
0.33 W
Weight & dimensions
Width
1232 mm
Depth
138 mm
Height
69.5 mm
Soundbar weight
7.1 kg
Subwoofer width
21 cm
Subwoofer depth
40.3 cm
Subwoofer height
40.3 cm
Subwoofer weight
9.8 kg
Rear speaker width
12 cm
Rear speaker depth
14.1 cm
Rear speaker height
21 cm
Rear speaker weight
2.1 kg
Packaging data
Package weight
27.8 kg
Package type
Box
Packaging content
Remote control included
Yes