HP logo

HP PageWide XL Pro 10000 40-in Printer large format printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102566
Info modified on:
13 Oct 2024, 04:44:30
Warranty:
90 days
Long product name HP PageWide XL Pro 10000 40-in Printer large format printer:

PageWide XL Pro 10000 40-in Printer

HP PageWide XL Pro 10000 40-in Printer large format printer:

Help boost productivity with fast printing up to 700 m² or 1,000 B1 posters/hr.[1] Save operator time with the easy-to-maintain system and user-replaceable printheads. Enjoy end-to-end cut-sheet workflow with first HP large-format auto sheet feeder.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide XL Pro 10000 40-in Printer large format printer:

HP PageWide XL Pro 10000 40-in Printer, 1955 mm, 785 mm, 1637 mm, 527 kg, 2257 mm, 1040 mm

Long summary description HP PageWide XL Pro 10000 40-in Printer large format printer:

HP PageWide XL Pro 10000 40-in Printer. Width: 1955 mm, Depth: 785 mm, Height: 1637 mm. Package width: 2257 mm, Package depth: 1040 mm, Package height: 1595 mm

Distributors
Loading...
Disclaimer HP PageWide XL Pro 10000 40-in Printer large format printer 4VW21A:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.