APC logo

APC Back-UPS, 2200VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR

Data-sheet quality:
created/standardized by Icecat
Product views:
216937
Info modified on:
18 Oct 2024, 09:43:49
Warranty:
2 years
Long product name APC Back-UPS, 2200VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR:

Back-UPS, 2200VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR

APC Back-UPS, 2200VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR:

This APC Back-UPS offers power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business. The 2200VA tower UPS has 4 total outlets, all of which provide battery back up and surge protection. It has a surge energy rating of 273 Joules. It features Automatic Voltage Regulation to correct voltage dips and surges to proper levels. This UPS has a 2-year warranty and CE product certification.

Short summary description APC Back-UPS, 2200VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR:

APC Back-UPS, 2200VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR, Line-Interactive, 2.2 kVA, 1200 W, Sine, 140 V, 300 V

Long summary description APC Back-UPS, 2200VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR:

APC Back-UPS, 2200VA, Tower, 230V, 4x CEE 7/7 Schuko outlets, AVR. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1200 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 1 min, Typical backup time at half load: 8.5 min. Form factor: Compact, Product colour: Black, Cable length: 1.2 m. Width: 140 mm, Depth: 390 mm, Height: 190 mm

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.