APC logo

APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 1.6 kVA 900 W 6 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186664
Info modified on:
09 Mar 2024, 14:28:18
Warranty:
2 years repair or replace
Long product name APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 1.6 kVA 900 W 6 AC outlet(s):

BVX 1600VA, 230V, AVR, IEC Sockets

APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 1.6 kVA 900 W 6 AC outlet(s):

Battery backup and surge protection
Outlets provide abundant runtime for network gateway equipment and other critical low-power devices, allowing for hours of internet access during a power outage.

Battery and surge protected outlets
Back up and protect your hardware and data during power outages, surges and spikes.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Boost Automatic Voltage Regulation (AVR)
Preserves battery life and maximizes runtime by correcting low voltages without discharging the battery.

Cold-start capable
Provides temporary battery power when the utility power is out.

Sleek design
Slim, modern design can be upright, flat, or wall-mounted to comfortably fit any electronics set-up and complement home décor.

Transformer-block spaced outlets
Protect equipment with input transformer blocks without blocking access to other receptacles.

LED Indicators
Provide easy-to-read status of the unit and utility power conditions.

Audible alarms
Provides notification of changing utility power and UPS power conditions.

Advanced Safety Features
Safeguard your Home UPS from overloads, excessive mains voltages, short circuits, installation mishaps and battery damage due to low voltage situations.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Short summary description APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 1.6 kVA 900 W 6 AC outlet(s):

APC Easy UPS, Line-Interactive, 1.6 kVA, 900 W, Sine, 140 V, 300 V

Long summary description APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 1.6 kVA 900 W 6 AC outlet(s):

APC Easy UPS. UPS topology: Line-Interactive, Output power capacity: 1.6 kVA, Output power: 900 W. AC outlet types: C14 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery recharge time: 6 h. Product colour: Black, Cable length: 1.2 m, Certification: CB , CE, EN/IEC 62040-1, EN/IEC 62040-2. Width: 140 mm, Depth: 390 mm, Height: 190 mm

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.