location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BVX2200LI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304404521 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC BVX2200LI user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2.2 kVA 1200 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace
Long product name APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s) :
The long product name of APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BVX 2200VA, 230V, AVR, IEC Sockets
More>>>
APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s):
The official description of APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery backup and surge protection
Outlets provide abundant runtime for network gateway equipment and other critical low-power devices, allowing for hours of internet access during a power outage.

Battery and surge protected outlets
Back up and protect your hardware and data during power outages, surges and spikes.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Boost Automatic Voltage Regulation (AVR)
Preserves battery life and maximizes runtime by correcting low voltages without discharging the battery.

Cold-start capable
Provides temporary battery power when the utility power is out.

Sleek design
Slim, modern design can be upright, flat, or wall-mounted to comfortably fit any electronics set-up and complement home décor.

Transformer-block spaced outlets
Protect equipment with input transformer blocks without blocking access to other receptacles.

LED Indicators
Provide easy-to-read status of the unit and utility power conditions.

Audible alarms
Provides notification of changing utility power and UPS power conditions.

Advanced Safety Features
Safeguard your Home UPS from overloads, excessive mains voltages, short circuits, installation mishaps and battery damage due to low voltage situations.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Short summary description APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s):
This short summary of the APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Easy UPS, Line-Interactive, 2.2 kVA, 1200 W, Sine, 140 V, 300 V

Long summary description APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s):
This is an auto-generated long summary of APC Easy UPS uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC Easy UPS. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1200 W. AC outlet types: C20 coupler, Power plug: C20 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA). Product colour: Black, Cable length: 1.2 m, Certification: CE. Width: 140 mm, Depth: 390 mm, Height: 190 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1200 W
Waveform *
Sine
Input operation voltage (min) *
140 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
273 J
Response time
4 ms
Surge protection
Yes
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
C20 coupler
Power plug
C20 coupler
AC outlets quantity
6 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Cold start
Yes
Design
Cable length
1.2 m
Product colour *
Black
LED indicators
Yes
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 914.4 m
Non-operating altitude
0 - 914.4 m
Weight & dimensions
Width
140 mm
Depth
390 mm
Height
190 mm
Weight
12.2 kg
Package width
235 mm
Package depth
495 mm
Package height
297 mm
Package weight
13.2 kg
Packaging data
Cables included
Input power cable
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)