icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP EliteOne 800 G6 23.8-inch Recline Stand

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182687
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Dec 2023
Warranty:
1 year
Long product name HP EliteOne 800 G6 23.8-inch Recline Stand:

EliteOne 800 G6 23.8-inch Recline Stand

HP EliteOne 800 G6 23.8-inch Recline Stand:

Create a customized workspace for your HP All-in-One with the HP EliteOne 800 G6 AiO Recline Stand, which allows you to recline the system for maximum usability in a range of settings.

Short summary description HP EliteOne 800 G6 23.8-inch Recline Stand:

HP EliteOne 800 G6 23.8-inch Recline Stand, Height adjustment, 1.68 kg, Silver

Long summary description HP EliteOne 800 G6 23.8-inch Recline Stand:

HP EliteOne 800 G6 23.8-inch Recline Stand. Product colour: Silver, Country of origin: China, HP segment: Business. Width: 210.3 mm, Depth: 235.3 mm, Height: 153.1 mm. Package width: 3130 mm, Package depth: 2910 mm, Package height: 1970 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Reasons to buy +
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.