NEC logo

NEC LCD1760VM 17INCH TFT 1280*1024 ANALOOG/DVI-D SPEAKERS BLACK computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14899
Info modified on:
22 Aug 2022, 16:27:03
Warranty:
3 years
Long product name NEC LCD1760VM 17INCH TFT 1280*1024 ANALOOG/DVI-D SPEAKERS BLACK computer monitor 43.2 cm (17") 1280 x 1024 pixels:

MultiSync LCD 1760VM 17" TN + Film TFT 1280 x 1024 80kHz TCO 99 Speakers BLACK

Short summary description NEC LCD1760VM 17INCH TFT 1280*1024 ANALOOG/DVI-D SPEAKERS BLACK computer monitor 43.2 cm (17") 1280 x 1024 pixels:

NEC LCD1760VM 17INCH TFT 1280*1024 ANALOOG/DVI-D SPEAKERS BLACK, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms

Long summary description NEC LCD1760VM 17INCH TFT 1280*1024 ANALOOG/DVI-D SPEAKERS BLACK computer monitor 43.2 cm (17") 1280 x 1024 pixels:

NEC LCD1760VM 17INCH TFT 1280*1024 ANALOOG/DVI-D SPEAKERS BLACK. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.