Pentax logo

Pentax Digital Camera OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30402
Info modified on:
04 Apr 2019, 04:22:36
Long product name Pentax Digital Camera OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver:

Digital Camera OPTIO 33LF

Short summary description Pentax Digital Camera OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver:

Pentax Digital Camera OPTIO 33LF, 3.2 MP, 2048 x 1536 pixels, 1/2.7", CCD, 3x, Silver

Long summary description Pentax Digital Camera OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver:

Pentax Digital Camera OPTIO 33LF. Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.7", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 2.7x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.06 cm (1.6"). Internal memory: 12 MB. Weight: 225 g. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.