location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-4745DTWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF75403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946689548
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:34
The date of the most recent change of this product data-sheet in Icecat.
Epson C11CF75403 user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick guide (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 34 ppm
  • - Colour scanning Colour faxing
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - 12.1 kg
Long product name Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The long product name of Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, DURABrite Ultra, Print, Scan, Copy, Fax, 34 pages/min, 4800 x 1200 DPI, USB 2.0, WLAN, NFC, 12.1 kg
More>>>
Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official description of Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan, copy and fax with this low cost 4-in-1 printer, that reduces your energy consumption thanks to Heat-Free PrecisionCore technology. A4 jobs can be accomplished quickly thanks to fast print speeds, and a capable 50-sheet two-sided automatic document feeder, whilst two A4 250-sheet front traysensures there is a high capacity of paper.

Increase the productivity of your office with the fast, yet compact

Epson’s free mobile printing apps².

High functionality

Set your office up to run efficiently with a 50 page duplex automatic document feeder and two paper trays taking 250 sheets each. The stylish, streamlined and compact WF-4745 features a 10.9cm touchscreen.

Heat-Free technology

Thanks to Heat-Free PrecisionCore technology, you can also keep energy consumption down to a minimum, saving on your energy bills.

Speed up operations

Ensure your business runs smoothly with swift print speeds of up to 24 pages per minute³ and fast duplex printing.

Professional results

the large cartridges you can print up to 2,600 black and 1,900 colour pages⁴.

Short summary description Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-4745DTWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-4745DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-4745DTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
22 ppm
Duplex print speed (black, normal quality, A4/US Letter)
14 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
14 ppm
Duplex print speed (ISO/IEC 24734, A4) black
14 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
14 ppm
Time to first page (black, normal)
6.5 s
Time to first page (colour, normal)
6.5 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan speed (black)
16 inch/min
Scan speed (colour)
16 inch/min
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax forwarding to
PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
300 - 1600 pages per month
Maximum duty cycle *
25000 pages per month
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
80 sheets
Auto document feeder (ADF)
Yes
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
Performance
Card reader integrated
No
Sound pressure level (printing)
38 dB
Sound power level (printing)
6.5 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Colour display
Yes
Power
Power consumption (copying)
20 W
Power consumption (ready)
8.9 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.17 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows XP Professional x64, Windows XP
Weight & dimensions
Width
425 mm
Depth
388 mm
Height
330 mm
Weight
12.1 kg
Packaging data
Package width
433 mm
Package depth
477 mm
Package height
395 mm
Package weight
14.3 kg
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC
Drivers included
Yes
Warranty card
Yes
Bundled software
Document Capture Pro 2.0
Logistics data
Harmonized System (HS) code
84433100
Products per pallet
10 pc(s)
Products per pallet (UK)
20 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
5 user(s)
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.6.8, Windows Server 2003 SP2, Windows Vista, Windows XP Professional x64 Edition SP2 or later, Windows XP SP3
Ink drop
3.8
Maximum input capacity (photo paper)
20 sheets
Print head nozzles
800 nozzles black, 800 nozzles per colour
Country Distributor
España 1 distributor(s)
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)