HP logo

HP Pavilion Wired Keyboard 300

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62700
Info modified on:
18 Jun 2024, 11:51:39
Bullet Points HP Pavilion Wired Keyboard 300:
  • - A caps lock LED indicator lights up when it’s on—helping improve your typing accuracy and maximize your progress.
Warranty:
Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Pavilion Wired Keyboard 300:

Pavilion Wired Keyboard 300

HP Pavilion Wired Keyboard 300:

Slim design. Impressive productivity.
Upgrade the way you work and play with this slim keyboard designed to enhance your productivity. Thoughtfully engineered for both comfort and accuracy, this slim, attractive accessory can help take your efficiency to new heights.

Short summary description HP Pavilion Wired Keyboard 300:

HP Pavilion Wired Keyboard 300, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP Pavilion Wired Keyboard 300:

HP Pavilion Wired Keyboard 300. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.