HP logo

HP Pavilion Wireless Keyboard and Mouse 800

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101964
Info modified on:
13 Mar 2024, 09:17:12
End of life date:
31 Mar 2023
Bullet Points HP Pavilion Wireless Keyboard and Mouse 800:
  • - Optimized keys for a tactile feel and a responsive, quiet typing experience.
  • - Natural contours and shape allow the keyboard to sit in a comfortable position for your wrist and hands.
  • - A caps lock LED indicator that lights up when it’s on ensures that your typing is accurate, and your progress is maximized.
Warranty:
Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Pavilion Wireless Keyboard and Mouse 800:

Pavilion Wireless Keyboard and Mouse 800

HP Pavilion Wireless Keyboard and Mouse 800:

Beautiful design. It’s wireless.
Eye-catching design is as close as your fingertips with a slim wireless keyboard and mouse that pair seamlessly with your devices.

Short summary description HP Pavilion Wireless Keyboard and Mouse 800:

HP Pavilion Wireless Keyboard and Mouse 800, Full-size (100%), Wireless, RF Wireless, White, Mouse included

Long summary description HP Pavilion Wireless Keyboard and Mouse 800:

HP Pavilion Wireless Keyboard and Mouse 800. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: White. Mouse included

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.