location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUNVR30HVLX power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUNVR30HVLX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUNVR30HVLX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242280 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:19:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUNVR30HVLX power distribution unit (PDU) 24 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Monitored 0U Black
  • - LCD
  • - 24 AC outlet(s) C13 coupler, C19 coupler
  • - 5800 W
More>>>
Short summary description Tripp Lite PDUNVR30HVLX power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDUNVR30HVLX power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUNVR30HVLX, Monitored, 0U, Single-phase, Vertical, Black, LCD

Long summary description Tripp Lite PDUNVR30HVLX power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDUNVR30HVLX power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUNVR30HVLX. PDU types: Monitored, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L6-30P. Cable length: 3.05 m, Certification: TAA. Nominal input voltage: 200 - 240 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 55.9 mm, Depth: 66 mm, Height: 1778 mm

Design
PDU types *
Monitored
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Product colour
Black
Display
LCD
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
NEMA L6-30P
AC outlet types *
C13 coupler, C19 coupler
Master AC outlets quantity
20
Slave AC outlets quantity
4
Ethernet LAN (RJ-45) ports
2
USB ports quantity
1
Features
LED indicators
Yes
Cable length
3.05 m
Certification
TAA
Power
Nominal input voltage *
200 - 240 V
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Nominal output voltage
200 - 240 V
Power
Maximum power
5800 W
Weight & dimensions
Width
55.9 mm
Depth
66 mm
Height
1778 mm
Weight
4.7 kg
Packaging data
Package weight
7.48 kg
Package width
172.7 mm
Package depth
1932.9 mm
Package height
137.2 mm
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Storage temperature (T-T)
-15 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA Tripp Lite 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA
(show image)
PDU3EVSR1H50 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA Tripp Lite 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA
(show image)
PDU3EVSR1L2130 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall Tripp Lite 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack Tripp Lite PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack
(show image)
PDUMV20HV-36 PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack Tripp Lite 1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack
(show image)
PDUV15-48 1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV20-72 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDUV20-72 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDUV20-72 PDUV20-72 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.5kW 100-127V Single-Phase Metered PDU - 36 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 72 in. 0U Rack Tripp Lite 1.5kW 100-127V Single-Phase Metered PDU - 36 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 72 in. 0U Rack
(show image)
PDUMV15-72 1.5kW 100-127V Single-Phase Metered PDU - 36 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 72 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)