location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMH30HV6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMH30HV6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256584 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:25:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Metered 2U Black
  • - LCD
  • - 18 AC outlet(s) C13 coupler, C19 coupler
  • - 5800 W
More>>>
Short summary description Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black:
This short summary of the Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMH30HV6, Metered, 2U, Single-phase, Horizontal, Metal, Black

Long summary description Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black:
This is an auto-generated long summary of Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMH30HV6. PDU types: Metered, Rack capacity: 2U, Type: Single-phase. AC outlets quantity: 18 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L6-30P. Cable length: 1.83 m, Certification: TAA. Nominal input voltage: 200 - 240 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 444.5 mm, Depth: 317.5 mm, Height: 88.9 mm

Design
PDU types *
Metered
Type
Single-phase
Rack capacity *
2U
Mounting
Horizontal
Housing material
Metal
Product colour
Black
Display
LCD
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
18 AC outlet(s)
Power plug
NEMA L6-30P
AC outlet types *
C13 coupler, C19 coupler
Master AC outlets quantity
16
Slave AC outlets quantity
2
Features
LED indicators
Yes
Cable length
1.83 m
Certification
TAA
Power
Nominal input voltage *
200 - 240 V
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Nominal output voltage
200 - 240 V
Power protection features
Overload
Maximum power
5800 W
Weight & dimensions
Width
444.5 mm
Depth
317.5 mm
Height
88.9 mm
Weight
6.21 kg
Packaging data
Package weight
7.17 kg
Package width
424.2 mm
Package depth
502.9 mm
Package height
198.1 mm
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Storage temperature (T-T)
-30 - 50 °C
Storage relative humidity (H-H)
5 - 95%
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
424.2 mm
Master (outer) case length
502.9 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
7.17 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA Tripp Lite PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA
(show image)
PDUMNH32HVAT2 PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA Tripp Lite 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA
(show image)
PDUMNH30AT2 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black
(show image)
PDUMNH30HVAT2 PDUMNH30HVAT2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall Tripp Lite PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall
(show image)
PDUBHV20D PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall Tripp Lite PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall
(show image)
PDUBHV20B PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall Tripp Lite PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall
(show image)
PDUBHV201U PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall Tripp Lite PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall
(show image)
PDUBHV101U PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black
(show image)
PDUV30-36 PDUV30-36 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)