location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Vector Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Vector Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2B349AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850470653 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP OMEN Vector Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lock on to accurate tracking with esports-grade PixArt PAW3335 wireless sensor supports up to 16,000 dpi.
  • - By the time you max out the lifespan of the Omron switches of 50 million clicks, your lightning-fast response time might be worshiped in some countries.[1]
  • - You've got options with 16.8m colors, 6 programmable buttons, and 100-16,000 dpi in the OMEN Command Center.
  • - Ergonomically engineered to mold to your hand and stay there with its textured rubber grip, you feel me?
  • - There's a super secret, well not anymore, compartment for your USB receiver on the bottom of the mouse.
  • - This burly and braided beauty will get you out of any tangle or snag.
Warranty: Two-year limited warranty.
Long product name HP OMEN Vector Wireless Mouse :
The long product name of HP OMEN Vector Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Vector Wireless Mouse
More>>>
HP OMEN Vector Wireless Mouse:
The official description of HP OMEN Vector Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lose the wire and nothing else
Let your mouse run free with wireless lagless latency. The world’s fastest USB-C® charging gaming mouse with up to 180 hours of battery life.(2) We swear it's wireless.

Short summary description HP OMEN Vector Wireless Mouse:
This short summary of the HP OMEN Vector Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Vector Wireless Mouse, Right-hand, Optical, RF Wireless + USB Type-A, 16000 DPI, 1 ms, Black

Long summary description HP OMEN Vector Wireless Mouse:
This is an auto-generated long summary of HP OMEN Vector Wireless Mouse based on the first three specs of the first five spec groups.

HP OMEN Vector Wireless Mouse. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 16000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Power source: Batteries/Cable. Product colour: Black

All the wirepower without the wire

With 1ms polling rate Warp Wireless Technology, lose the lag and the wire without losing any of the performance.[1]

Turbo-recharge

30 seconds will get you an hour of battery life, just in case you forget to charge in your sleep.[2]

Every battery-life is a saga

Nothing can compete with up to 180 hours of battery life, not even the measly 168 hour week.[3]

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-A
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Number of programmable buttons
6
Buttons durability (million clicks)
50
Mouse tracking speed
400 ips
Acceleration (max)
40 G
Response time
1 ms
Design
Form factor *
Right-hand
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Cable length
1.8 m
Power
Power source *
Batteries/Cable
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
128.1 mm
Depth
74.5 mm
Height
41.7 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
130 mm
Package depth
65 mm
Package height
175 mm
Package weight
270 g
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP OMEN Vector Wireless Mouse:
Disclaimer

Technical specification disclaimers