location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series XD3140/09 Bagged vacuum cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 Series XD3140/09 Bagged vacuum cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD3140/09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103939139
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 20:26:01
The date of the most recent change of this product data-sheet in Icecat.
Philips XD3140/09 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3000 series XD3140/09 Bagged vacuum cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AirflowMax technology
  • - High-efficiency 900 W motor
  • - 99.9% dust pick-up*
  • - Compact and lightweight
  • - Long 9-metre reach
  • - Allergy H13 filter
  • - ECARF certified
  • - Integrated brush
  • - TriActive nozzle
  • - Mini Turbo brush
Long product name Philips 3000 series XD3140/09 Bagged vacuum cleaner :
The long product name of Philips 3000 series XD3140/09 Bagged vacuum cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips 3000 Series Bagged vacuum cleaner
More>>>
Philips 3000 series XD3140/09 Bagged vacuum cleaner:
The official description of Philips 3000 series XD3140/09 Bagged vacuum cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In a compact and lightweight design


Captures and locks 99.9%* of dust and allergens
With the new Philips Performer Compact vacuum cleaner, compact design meets king-size performance. Enjoy thorough cleaning throughout your home thanks to AirflowMax technology and our TriActive nozzle which features 3 cleaning actions in 1.

Short summary description Philips 3000 series XD3140/09 Bagged vacuum cleaner:
This short summary of the Philips 3000 series XD3140/09 Bagged vacuum cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series XD3140/09 Bagged vacuum cleaner, 900 W, Cylinder vacuum, Dry, Dust bag, 3 L, Allergy filter, S-class filter

Long summary description Philips 3000 series XD3140/09 Bagged vacuum cleaner:
This is an auto-generated long summary of Philips 3000 series XD3140/09 Bagged vacuum cleaner based on the first three specs of the first five spec groups.

Philips 3000 series XD3140/09 Bagged vacuum cleaner. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Allergy filter, S-class filter, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Black, Red

Revolutionary AirflowMax technology for strong suction power
Revolutionary AirflowMax technology for strong suction power

Uniquely designed dust chamber maximises capacity and airflow with a non-clogging dust bag, which enables strong suction power right up until the dust bag is full.

900 W motor for high suction power
900 W motor for high suction power

High-efficiency 900 W motor delivers high suction power for thorough cleaning results.

99.9% dust pick-up* to deliver thorough cleaning results.
99.9% dust pick-up* to deliver thorough cleaning results.

TriActive nozzle and high suction power ensure you can vacuum 99.9% of fine dust*.

Compact and lightweight for easy carrying
Compact and lightweight for easy carrying

Compact and lightweight design ensure both storing and carrying the vacuum is easy.

Long 9-metre reach goes further without unplugging
Long 9-metre reach goes further without unplugging

9 metre reach from plug to nozzle allows longer use without unplugging.

Allergy H13 filter system captures >99.9% of fine dust
Allergy H13 filter system captures >99.9% of fine dust

Allergy H13 filter system catches >99.9% of fine dust particles - including pollen, pet hair and dust mites - ideal for allergy sufferers. Filtration level is equivalent to HEPA 13**.

Soft brush integrated into handle, always ready to use
Soft brush integrated into handle, always ready to use

Dusting brush tool is built into the handle so it's always ready to use on furniture, flat surfaces and upholstery.

TriActive nozzle for 3 way thorough cleaning action
TriActive nozzle for 3 way thorough cleaning action

TriActive nozzle utilises 3 cleaning actions in one go. The specially designed soleplate removes dust from deep within carpets, while the large front opening sucks up big bits. Air channels on both sides of the nozzle pick up any dust and dirt alongside walls or furniture.

Mini Turbo brush, for easy removal of pet hair and fluff
Mini Turbo brush, for easy removal of pet hair and fluff

The Mini Turbo brush quickly removes hair, fluff and dust from sofas, cushions and other fabrics. Ideal for pet owners.

Power
Input power (IEC)
899 W
Maximum input power *
900 W
Power source
AC
Design
Dust capacity *
3 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Red
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Wheels material
Rubber
Tube coupling
ActiveLock
Dust container type *
Dust bag
Performance
Vacuum air filtering *
Allergy filter, S-class filter
Dirt separating method *
Filtering
Motor protection filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Performance
Noise level *
79 dB
Vacuum
23 kPa
Operating radius
9 m
Ergonomics
Cord length
6 m
Carrying handle(s)
Yes
Weight & dimensions
Width
400 mm
Depth
400 mm
Height
251 mm
Weight
4.6 kg
Packaging content
Crevice tool
Yes
User manual recycled paper
Yes
Total amount of recycled materials used for making
90%
Technical details
Cable length
6 m
Other features
Maximum power
900 W
Disclaimer Philips 3000 series XD3140/09 Bagged vacuum cleaner:
Disclaimer

dust pick-up on hard floors (IEC62885-2). Filtration performance is tested in accordance with DIN EN 60312/11/2008.
*Filtration levels are tested according to EN60312-1-2017 and are equivalent to HEPA 13.