location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DLQ-3500II dot matrix printer 550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLQ-3500II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH59401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946668628
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2023 23:43:01
The date of the most recent change of this product data-sheet in Icecat.
Epson C11CH59401 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson DLQ-3500II dot matrix printer 550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile: Prints multiple forms (one original and up to seven copies)
  • - Fast performance: Prints up to 550 characters per second with up to 7 copies
  • - Minimal intervention: Automatic paper path change and automatic paper-strength settings
  • - Ease of use: Featuring a new LCD screen
  • - Flexible connectivity: Parallel and USB ports
Long product name Epson DLQ-3500II dot matrix printer 550 cps :
The long product name of Epson DLQ-3500II dot matrix printer 550 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-pin, 136 colums, 550 chars/s, 78 W, 128 kB, USB, LCD
More>>>
Epson DLQ-3500II dot matrix printer 550 cps:
The official description of Epson DLQ-3500II dot matrix printer 550 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

24-pin dot matrix printer
Premium, multi-part dot matrix device - print one original and up to seven carbon copies. This low energy unit features an LCD screen

Ideal for logistics and warehousing businesses, along with government and public sector organisations, the DLQ-3500II is a premium, efficient dot matrix printer, with an LCD screen, that’s exceptionally economical to run and is ultra-reliable across all stationery types

In challenging printing conditions, the robust DLQ-3500II 24-pin dot matrix printer provides premium performance, allied to reduced energy use. With sturdy casing and reliable dot matrix technology, it’s capable of delivering high-quality output even when the environment is dusty or active.

Equally, when time is tight, the DLQ-3500II delivers fast printing of up to 550 characters per second (High-Speed-Draft, 10cpi), via a fast and robust 24-pin dot matrix printer with 136 columns.

The printer’s performance is matched by its cost-effectiveness. Thanks to the efficient and reliable dot matrix technology, and low-cost ribbons, it represents a printing solution that is extremely budget friendly.

An LCD screen also provides valuable user convenience.

The only 24-pin dot matrix printer on the market with 8 prints in one.¹

Short summary description Epson DLQ-3500II dot matrix printer 550 cps:
This short summary of the Epson DLQ-3500II dot matrix printer 550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DLQ-3500II, 550 cps, 550 cps, 195 cps, 10 cpi, 7 copies, Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E

Long summary description Epson DLQ-3500II dot matrix printer 550 cps:
This is an auto-generated long summary of Epson DLQ-3500II dot matrix printer 550 cps based on the first three specs of the first five spec groups.

Epson DLQ-3500II. Maximum print speed: 550 cps, Maximum print speed (draft): 550 cps, Maximum print speed (LQ): 195 cps. Paper tray media types: Envelopes, Continuous paper thickness range: 0.12 - 0.62 mm, Label thickness range: 0.16 - 0.19 mm. Product colour: Black, White, Buffer size: 128 KB, Sound pressure level (printing): 59 dB. Standard interfaces: Parallel, USB. Print head: 24-pin, Print head life: 200 million characters, Print yield: 9000000 characters

Printing
Maximum printing width (columns) *
136
Maximum print speed *
550 cps
Maximum print speed (draft)
550 cps
Maximum print speed (LQ)
195 cps
Character pitch
10 cpi
Maximum number of copies
7 copies
Built-in barcodes
Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Character sets
ISO 8859-15, Italic, PC437, PC850, PC858, PC864, Roman 8
Paper handling
Paper tray media types
Envelopes
Continuous paper thickness range
0.12 - 0.62 mm
Label thickness range
0.16 - 0.19 mm
Multi-part paper thickness range
0.12 - 0.62 mm
Single sheet thickness range
0.065 - 0.19 mm
Features
Product colour *
Black, White
Buffer size *
128 KB
Sound pressure level (printing) *
59 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB
Endurance
Print head *
24-pin
Print head life
200 million characters
Print yield
9000000 characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
78 W
Power consumption (standby)
0.8 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
661 mm
Depth
433 mm
Height
276 mm
Weight
18.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
430 mm
Package depth
795 mm
Package height
520 mm
Package weight
22.4 kg
Other features
Print technology
Dot matrix
Internal memory
128 MB
Needles
24
Compatible operating systems
Windows 10, Windows 7, Windows 8, Windows XP
Logistics data
Products per pallet
8 pc(s)
Products per pallet (UK)
8 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)