location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-16150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ04401CA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946683638
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3 25 ppm Printing colours: Pigment black, Pigment cyan, Pigment yellow, Pigment magenta
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi :
The long product name of Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3+, Pigment ink, 64 g/m² - 255 g/m², USB, Ethernet, WiFi, 17 kg
More>>>
Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
The official description of Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This feature-rich EcoTank makes light of A3+ tasks, while offering a low cost per page. A3+ jobs can be accomplished quickly thanks to fast print speeds, two 250-sheet front trays and a 50-sheet rear feed. Print how you like with mobile printing, Ethernet and a 6.1cm colour LCD screen with hard keys.

Get more done in less time

This fast and efficient printer that can deliver a first page in as little as 5½ seconds1.

Feature-rich A3+ EcoTank

The ET-16150 is designed for printing up to A3+. It's easy to navigate the extensive range of features via the 6.1cm LCD screen and hard keys.

Keep on saving

Making a saving every time you print with this EcoTank that delivers an incredibly low cost per page. Unlike other printers, EcoTank features large ink tanks that you fill with low-cost ink bottles.

Business quality printing

The fast drying EcoTank 113 ink series features all pigment inks for smudge-free and highlighter-resistant prints. With this reliable and high-quality ink, you can be sure it will deliver great prints with clear text and vivid colours. From one set of replacement inks, you can produce up to 7,500 pages in black and 6,000 in colour2

Print from almost anywhere

It's easy to print from mobiles, tablets and laptops using EcoTank. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint app3.

Easy to use and reliable

Filling the ink tanks is simple with the resealable, intuitive and drip-free ink bottles. Epson’s unique Heat-Free PrecisionCore Technology offers improved reliability, reduced downtime and less environmental impact. No warm up time and the first page prints fast using less power.

Short summary description Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
This short summary of the Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-16150, Colour, 4, 4800 x 1200 DPI, A3, 25 ppm, Duplex printing

Long summary description Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-16150. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 25 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Printing colours *
Pigment black, Pigment cyan, Pigment yellow, Pigment magenta
Ink tank system
Yes
Ink type
Pigment-based ink
Print head nozzles
800 nozzles black,800 nozzles per colour
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
5.5 s
Duplex print speed (black, normal quality, A4/US Letter)
21 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
21 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B6
Envelopes sizes
10, DL
Paper tray media weight
64 - 255 g/m²
Ports & interfaces
USB port *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-TKIP
Mobile printing technologies
Epson Connect, Apple AirPrint
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Design
Colour display
Yes
Display diagonal
6.1 cm (2.4")
Country of origin
Indonesia
Power
Power consumption (printing) *
27 W
Power consumption (off)
0.2 W
Power consumption (ready)
7.1 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP Professional x64, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2003 R2, Windows Server 2003
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10 (32/64 bit), Windows 7 (32/64 bit), Windows 8 (32/64 Bit), Windows 8.1 (32/64 bit), Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Vista (32/64 Bit), Windows XP Professional x64 Edition SP2 or later, Windows XP SP3 or later (32-bit), Windows Server 2003 R2, Windows Server 2003 SP2 or later
Weight & dimensions
Width
515 mm
Depth
500 mm
Height
300 mm
Weight
17 kg
Packaging data
Included cartridge capacity (black)
4500 pages
Included cartridge capacity (CMY)
2800 pages
Quantity per pack
1 pc(s)
Cables included
AC
Package width
560 mm
Package depth
585 mm
Package height
440 mm
Package weight
19.9 kg
Logistics data
Products per pallet (UK)
8 pc(s)
Harmonized System (HS) code
84433210
Products per pallet
8 pc(s)
Other features
Print technology
Inkjet
Country Distributor
United Kingdom 6 distributor(s)