location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XFX Check ‘XFX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nForce 680I LT SLI Intel Socket 775 DDR2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB-N680-ILT9 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘XFX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XFX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 10:09:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T) Intel® Celeron® D, Intel® Pentium® 4
  • - ATX 7.1 channels
  • - 4 Maximum internal memory: 8 GB
Long product name XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX :
The long product name of XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

nForce 680I SLI LT Intel Socket 775 DDR2, Intel Core 2 Duo/Quad, 1333FSB, 6 SATA, 8 USB, SLI, GLan, 7.1 Audio HDA
More>>>
Short summary description XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX:
This short summary of the XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

XFX nForce 680I LT SLI Intel Socket 775 DDR2, Intel, LGA 775 (Socket T), Intel® Celeron® D, Intel® Pentium® 4, 8 GB, 0, 1, 0+1, 5, 10/100/1000Mb Ethernet

Long summary description XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX:
This is an auto-generated long summary of XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

XFX nForce 680I LT SLI Intel Socket 775 DDR2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D, Intel® Pentium® 4. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1, 5. Networking features: 10/100/1000Mb Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:21:38
Uk has collected 14 expert reviews for XFX nForce 680I LT SLI Intel Socket 775 DDR2 LGA 775 (Socket T) ATX and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2011-10-04 16:21:30
The prize for best packaging goes to XFX by some way. Its clear, extremely simple and very easy to get into. It may not be much, but first impressions do count, you know. Plethora of connectorsThe board itself is a standard NFORCE 680i job. That means...
Good Great packaging, Handy LED read-out, Multitude of connectors...
Bad Runs quite hot...
Bottom line The prize for best packaging goes to XFX by some way. Its clear, extremely simple and very easy to get into. It may not be much, but first impressions do count, you know. Plethora of connectorsThe board itself is a standard NFORCE 680i job. That means...
90%
overclockersclub.com
Updated:
2011-11-06 08:01:42
XFX makes motherboards? Why yes, yes they do! You have known them in the past for their Nvidia video card lineup. Now we can see if their successes on that front translate into success on the motherboard front. The XFX 680i LT SLI is one of the latest...
Good Memory overclockability, Performance per dollar, Sound solution works, Ease of setup...
Bad Voltage droop on vcore limits CPU overclock, Tight fit for large CPU heatsinks...
Bottom line One of the words that comes to mind after a review of this kind, is parity. The fact that this board is Nvidias reference design, does not detract from the fact that it stacked up well against one of the heavy hitters in the 680i playing field. Per...
0%
atomicmpc.com.au
Updated:
2011-11-06 08:01:42
The 680i chipset has two Achilles heels. Crippling both heels usually brings someone down, but in this case it only made it limp slightly compared to the 965 boards – the rest of its muscles so to speak more than good enough to hold it up.The weakne...
75%
tweaktown.com
Updated:
2016-12-30 01:33:09
Nvidia has been really busy the last year and a half. Up until about four years ago, Nvidia was simply known for its GPUs, taking the 3D market by storm, not only managing to defeat 3Dfx as the top contender for the graphics accelerator market, but als...
Bottom line Nvidias 680i LT SLI chipset certainly has a good place in the chipset market due to its price point. When 680i SLI was announced the price was not set. Boards over $500 AUD are now starting to show up and even higher price points have been seen. Due...
80%
pcper.com
Updated:
2011-10-04 16:21:30
The BIOS on the XFX nForce 680i motherboard looks VERY much identical to past 680i motherboards, but its worth another look here for first timers. This is the menu in which all the magic happens! Somehow I think this might be a bit optimistic, but...
Bottom line The XFX nForce 680i SLI motherboard is another great addition to the Intel-platform ecosystem and should provide a great backbone for any gaming or enthusiast system you might want to build. The features that it offers including support for the lates...
0%
legitreviews.com
Updated:
2011-10-04 16:21:32
When you hear the name XFX, you immediately think of (at least I do) video cards. They have consistently delivered some of the most exciting and best performing cards on the market. They also offer something that not many others do, t...
Bottom line XFX will be a welcome addition to the motherboard market. If they continue the tradition of great service and support that they have with their video cards to their motherboard line, there will be no doubt that they will succeed in this dog-eat-dog...
0%
Bit-Tech.net
Updated:
2011-10-04 16:21:34
XFX is another graphics card manufacturer taking advantage of Nvidia's pre-designed 6-series motherboards, as it has brought out its own version of Nvidia's nForce 680i SLI motherboard. If you've not been keeping up with the times, the nForce 680i...
Bottom line So there's no physical difference between XFX's board and any other motherboard partner using Nvidia's board design, but XFX's bundle is certainly stronger with a complete complement of cables that all comes in a pretty nice box. It seems funny to talk...
80%
Bjorn3d.com
Updated:
2011-10-04 16:21:35
XFX, a major player in graphics solutions and an NVIDIA partner released their versions of the entire NVIDIA produced 600 series of motherboards approximately 2 months ago. The XFX 680i LT SLI and 650i Ultra motherboards were on the market first to mo...
Good Exceptional Core 2 Duo performance, Excellent overclocking at stock memory settings, Fully SLI Ready, A BIOS that is an enthusiasts dream, SLI™ certified, Extremely stable, Excellent passive cooling on the North and Southbridge, Built by NVIDIA®, Fu...
Bad Poor location for front panel headers, Mislabeled SATAports either on motherboard is still an issue, Lacks the lifetime warranty provided by other NVIDIA partners, Memory performance is somewhat lacking on this board...
Bottom line We can say now without any reservation that the XFX 680i SLI is in fact an NVIDIA produced 680i SLI reference board. It offers no unique qualities or hidden improvements over the boards released by the other NVIDIA partners back in October, 2006. So w...
80%
Bootdaily.com
Updated:
2011-10-04 16:21:37
NVIDIA’s 5-series chipsets created quite a buzz last year, however, was limited (mostly) to the AMD platform – the rules changed, however with the 6-series which were initially quite expensive. Not too many weeks ago, it released the 680-serie...
90%
gwn.com
Updated:
2011-10-04 16:21:38
Stability through stresses any gamer would experience; Easy overclocking through the nTune utility; Clean layout with plenty of space during installation; Gives gamers the options they need without making them pay for the options they dont. LowsA litt...
Good Stability through stresses any gamer would experience; Easy overclocking through the nTune utility; Clean layout with plenty of space during installation; Gives gamers the options they need without making them pay for the options they dont.
Bad A little light on the BIOS options; Couldnt connect all FireWire and USB headers to the board.
Bottom line If you?re looking for a new gaming board and you want to go Intel, the XFX nForce 680i LT is a great choice.
95%
MotherBoards.org
Updated:
2011-10-04 16:21:38
XFX has made quite a name for themselves in the VGA industry and now they are going to enter the infamous motherboard business. Since they are a strong partner of NVIDIA this only seems logical as NVIDIA is taking names in the chipset business, be it V...
Bottom line Okay, so XFX is now becoming a fully fledged member of the motherboard community, that said and done what's next? XFX will most likely remain outside the R&D field when it comes to their motherboards and will let parent partner NVIDIA do the developmen...
91%
Bjorn3d.com
Updated:
2011-10-04 16:21:38
Several months ago the first 680i SLI motherboard first appeared on the US market. On paper this board appeared to be solution that the enthusiast community had been long awaiting to take their Core 2 Duo processors to the next level of performance. A...
Good Exceptional Core 2 Duo performance, Excellent overclocking at stock memory settings, Fully SLI Ready, A BIOS that is an enthusiasts dream, SLI™ certified, Extremely stable, Quiet active cooling of both SPP and Southbridge, Built by NVIDIA®, Fully su...
Bad The inability to use "wide bodied" coolers because of northbridge cooler, The northbridge and southbridge get very warm during overclocking, Poor location for front panel headers...
Bottom line When the Intel Core 2 Duo processor was first to the public sector IMHO an entirely new generation began for the consumer enthusiast and hardcore gamer. Almost all initial motherboard releases for this product were somewhat less than auspicious in the...
85%
Country Distributor
United Kingdom 1 distributor(s)