location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ErgoXS Projector Ceiling Mount Spider 31-44

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ErgoXS Check ‘ErgoXS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector Ceiling Mount Spider 31-44
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO1210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717228180514
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘ErgoXS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ErgoXS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS Projector Ceiling Mount Spider 31-44 :
The long product name of ErgoXS Projector Ceiling Mount Spider 31-44. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Ceiling Mount Spider 31-44
More>>>
Short summary description ErgoXS Projector Ceiling Mount Spider 31-44:
This short summary of the ErgoXS Projector Ceiling Mount Spider 31-44 data-sheet is auto-generated and uses the product title and the first six key specs.

ErgoXS Projector Ceiling Mount Spider 31-44, Black, 2.7 kg, 11.5 kg, 200 x 365 x 192 mm

Long summary description ErgoXS Projector Ceiling Mount Spider 31-44:
This is an auto-generated long summary of ErgoXS Projector Ceiling Mount Spider 31-44 based on the first three specs of the first five spec groups.

ErgoXS Projector Ceiling Mount Spider 31-44. Product colour: Black. Weight: 2.7 kg, Maximum weight capacity: 11.5 kg. Dimensions (WxDxH): 200 x 365 x 192 mm

Brand Image Product code Product Stock Price from
ErgoXS

ErgoXS Extentiontube Projector ceilingmount 50cm
(show image)
PRO1250 Extentiontube Projector ceilingmount 50cm 0.00
(excl. VAT)
0 (incl. VAT)
ErgoXS

ErgoXS Projector Ceiling Mount Spider 75-115
(show image)
PRO1213 Projector Ceiling Mount Spider 75-115 0.00
(excl. VAT)
0 (incl. VAT)