ErgoXS logo

ErgoXS Notebook Arm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189792
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS Notebook Arm Black:

Notebook Arm

Short summary description ErgoXS Notebook Arm Black:

ErgoXS Notebook Arm, Black, 12 kg, 0 - 240 mm, 90 - 90°, -20, 180°

Long summary description ErgoXS Notebook Arm Black:

ErgoXS Notebook Arm. Product colour: Black, Maximum weight capacity: 12 kg. Height adjustment: 0 - 240 mm, Swivel angle range: 90 - 90°, Tilt angle range: -20. Package weight: 5.2 kg. Package dimensions (WxDxH): 395 x 155 x 325 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.