ErgoXS logo

ErgoXS Footrest Basic 950 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111622
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS Footrest Basic 950 Black:

Footrest Basic 950

Short summary description ErgoXS Footrest Basic 950 Black:

ErgoXS Footrest Basic 950, Black, 60 kg, 50 - 230 mm, 0/ - 90, 6.4 kg, 500 x 375 x 105 mm

Long summary description ErgoXS Footrest Basic 950 Black:

ErgoXS Footrest Basic 950. Product colour: Black, Maximum weight capacity: 60 kg, Height adjustment: 50 - 230 mm. Weight: 6.4 kg, Dimensions (WxDxH): 500 x 375 x 105 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.