location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P200-14M Intel Pentium Mobile T2080 43.4 cm (17.1") 1 GB DDR2-SDRAM 200 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P200-14M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPB0E-016005DU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P200-14M Intel Pentium Mobile T2080 43.4 cm (17.1") 1 GB DDR2-SDRAM 200 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Mobile T2080 1.73 GHz
  • - 43.4 cm (17.1") 1440 x 900 pixels
  • - 1 GB DDR2-SDRAM
  • - 200 GB
  • - Windows Vista Home Premium
More>>>
Short summary description Toshiba Satellite P200-14M Intel Pentium Mobile T2080 43.4 cm (17.1") 1 GB DDR2-SDRAM 200 GB Windows Vista Home Premium:
This short summary of the Toshiba Satellite P200-14M Intel Pentium Mobile T2080 43.4 cm (17.1") 1 GB DDR2-SDRAM 200 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P200-14M, Intel Pentium Mobile, 1.73 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 1 GB, 200 GB

Long summary description Toshiba Satellite P200-14M Intel Pentium Mobile T2080 43.4 cm (17.1") 1 GB DDR2-SDRAM 200 GB Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite P200-14M Intel Pentium Mobile T2080 43.4 cm (17.1") 1 GB DDR2-SDRAM 200 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite P200-14M. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1.73 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Operating system installed: Windows Vista Home Premium. Weight: 3.7 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:46
Uk has collected 28 expert reviews for Toshiba Satellite P200-14M Intel Pentium Mobile T2080 43.4 cm (17.1") 1 GB DDR2-SDRAM 200 GB Windows Vista Home Premium and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2013-08-04 13:49:45
The Toshiba Satellite P200-1K9 (£899 inc. VAT) is a capable multimedia laptop. It may not be particularly portable, but has improved gaming power.Fantastic usabilityThe 3.5kg chassis is the large and heavy, due to its 17-inch screen. The 131-minute bat...
Good Stylish, HD compatible graphics, Plenty of storage, Bright screen...
Bad Poor battery performance, Heavy...
Bottom line The Toshiba Satellite P200-1K9 (£899 inc. VAT) is a capable multimedia laptop. It may not be particularly portable, but has improved gaming power.Fantastic usabilityThe 3.5kg chassis is the large and heavy, due to its 17-inch screen. The 131-minute bat...
80%
techradar.com
Updated:
2013-08-04 13:49:45
Toshibas Satellite P200-1EE (£649 inc. VAT) uses the same 17-inch case as the more expensive X200 range.As such, its quite a bulky machine, but it also has the build quality to shame more expensive laptops.Its one of the cheapest machines weve seen...
Good HD DVD drive, Comfortable, Great display, Good build quality...
Bad Bulky, Poor performance...
Bottom line Toshibas Satellite P200-1EE (£649 inc. VAT) uses the same 17-inch case as the more expensive X200 range.As such, its quite a bulky machine, but it also has the build quality to shame more expensive laptops.Its one of the cheapest machines weve seen...
80%
goodgearguide.com.au
Updated:
2013-08-04 13:49:45
Its a shame to have to minus points from this notebook because of the HD-DVD player, but its limited utility is unavoidable. Otherwise its a powerful and functional desktop replacement with plenty of media features.
Good HDMI port, Harman Kardon speakers...
Bad HD-DVD player is no longer supported with any future movie releases but still adds cost to this notebook; not a high-definition screen The Final Word Its a shame to have to minus points from this notebook because of the HD-DVD player, but its limited...
Bottom line Its a shame to have to minus points from this notebook because of the HD-DVD player, but its limited utility is unavoidable. Otherwise its a powerful and functional desktop replacement with plenty of media features.
65%
expertreviews.co.uk
Updated:
2013-08-04 13:49:45
There are no ugly ducklings in this Labs, but the Satellite P200-1EE looks particularly smart. Theres no shortage of connections, with six USB2 ports, FireWire and HDMI, and theres even room inside for a second hard disk if the relatively meagre 1...
60%
pcadvisor.co.uk
Updated:
2013-08-04 13:49:45
If you havent got the space for a full PC setup, but still want decent performance and screen size, then a desktop replacement such as the Toshiba Satellite P200-17C is ideal. You wouldnt want to carry the Toshiba Satellite P200-17C much further t...
Bottom line If you havent got space for a full size machine, then the Toshiba Satellite P200-17C is a good compromise, with reasonable performance and a large widescreen display. The inclusion of six USB ports is impressive, as is the additional numeric keypad...
80%
itreviews.com
Updated:
2013-08-04 13:49:45
desktop replacement notebook with HD-DVD: Toshibas Satellite family of notebooks keeps growing and features models that cover most aspects of laptop design. The Satellite P200 range sits towards the higher end of the family line-up and, of the P200 series...
0%
goodgearguide.com.au
Updated:
2013-08-04 13:49:45
The Toshiba Satellite P200 (PSPB6A-036024) bears the same name is the Toshiba Satellite P200 we reviewed recently, but includes some fairly defining additional features. The most noteworthy of these are the HD-DVD-ROM drive, which doubles as a DVD-RW (...
Good HD-DVD-ROM, Harmon Kardon speakers, number pad...
Bad Not a high resolution screen The Final Word The addition of an HD-DVD-ROM puts this new P200 in a whole new class, and the implementation of the latest Centrino platform gives it a touch more power and battery life, too.
Bottom line The addition of an HD-DVD-ROM puts this new P200 in a whole new class, and the implementation of the latest Centrino platform gives it a touch more power and battery life, too.
80%
alphr.com
Updated:
2013-08-04 13:49:45
A thoroughly capable desktop replacement with plenty of storage and power, but its pricey. Toshiba claims to have invented the notebook concept some 25 years ago, and its a format the company has remained remarkably faithful to. It may never have br...
67%
techradar.com
Updated:
2013-08-04 13:49:46
Opting for screen size over mobility, the Toshiba Satellite P200-13Z (£599 inc. VAT) is aimed at home multimedia use. With its dual-core processor, 17-inch screen and large keyboard, it suits desktop use where comfort is more important than portability...
Good Great large screen, Decent storage, Good supplied software...
Bad Dated processor, Poor graphics performance...
Bottom line Opting for screen size over mobility, the Toshiba Satellite P200-13Z (£599 inc. VAT) is aimed at home multimedia use. With its dual-core processor, 17-inch screen and large keyboard, it suits desktop use where comfort is more important than portability...
70%
goodgearguide.com.au
Updated:
2013-08-04 13:49:46
The Satellite P200 is Toshibas latest entry into the desktop replacement market. Despite touting itself as a go-anywhere games machine, it isnt particularly suited to mobile use or high-end gaming. Nevertheless, it performs solidly and should appea...
Good Sturdy construction build, good battery life, large keyboard, lots of processing power.
Bad No HDMI outputs, average GPU for a games machine. The Final Word The Toshiba Satellite P200 is a solid workhorse of a machine with plenty of processing power under the hood. While it suits as an all-purpose desktop replacement model, hardcore gamers wi...
Bottom line The Toshiba Satellite P200 is a solid workhorse of a machine with plenty of processing power under the hood. While it suits as an all-purpose desktop replacement model, hardcore gamers will be left hamstrung by its average GPU.
70%
pcworld.co.nz
Updated:
2013-08-04 13:49:46
Entertainment notebookUp until now, our favourite 17-inch widescreen notebook was Dell’s powerhouse XPS 1710. This issue, Toshiba snatches that title with the Satellite P100. Here’s the feature set. First up, the superb 17-inch widescreen disp...
0%
Zdnet.com.au
Updated:
2013-08-04 13:49:46
DesignThe Toshiba P200 is a desktop replacement which is designed to appeal to home users and occasional gamers. Its a large box at 394mm by 275mm by 41.9mm but its still relatively portable at only 3.3kg. The Satellite features a large, dark blue co...
Good Excellent performance, Bright, colourful screen, Solid construction...
Bad No digital outputs, Short battery life, A little stodgy looking compared to other gaming laptops, Lacking PCMCIA...
Bottom line If you want performance in a desktop replacement form factor then the Toshiba Satellite P200 is a good option, if not a particularly stylish one.
75%
trustedreviews.com
Updated:
2013-08-04 13:49:45
It's a testament to the improvements in mobile computing technology that the very concept of the Desktop Replacement (DTR) even exists. Although desktops will always provide better performance related to price, the fact remains that for a good while now i...
60%
v3.co.uk
Updated:
2013-08-04 13:49:46
Toshiba Satellite P200 A well-featured laptop with a large screen and stylish design...
60%