location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91 775-ml Photo Black DesignJet Pigment Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9465A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780987197 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 436940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 01:08:26
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative HP Photo Inks deliver an unmatched combination of photo-image quality, water resistance, and exceptional fade resistance. Interior displays resist fading – in-window 1+yrs unlaminated, 3+yrs laminated; 200+yrs away from direct sun[1]
  • - With the trouble-free printing of Original HP supplies, avoid the trial and error that costs you time. HP Photo Inks are designed and tested with the printer to provide consistent, outstanding results across a wide range of media.
  • - Ideal for small and large digital printers, photolabs, quickprinters and copyshops.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge :
The long product name of HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

91 775-ml Photo Black DesignJet Pigment Ink Cartridge
More>>>
HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge:
The official description of HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small and large digital printers, photolabs, quickprinters and copyshops.
Consistent, high-quality results from brilliant colour to crisp lines. Exceptional fade resistance[1]. Time-saving supplies reordering[2]. Count on trouble-free printing with Original HP cartridges and HP Photo Inks to get the job done right.

Short summary description HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge:
This short summary of the HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge, Photo black, Pigment-based ink, Pigment-based ink, 775 ml, 1 pc(s)

Long summary description HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge:
This is an auto-generated long summary of HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge based on the first three specs of the first five spec groups.

HP 91 775-ml Photo Black DesignJet Pigment Ink Cartridge. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Black ink volume: 775 ml, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP Designjet Z6100
Quantity per pack *
1 pc(s)
Black ink volume
775 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Photo black
Brand compatibility *
HP
OEM code
C9465A
Country of origin
Singapore
Recycled material percentage
30%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
324 mm
Depth
120 mm
Height
64 mm
Weight
1 kg
Package width
324 mm
Package depth
120 mm
Package height
64 mm
Package weight
1.09 kg
Brand-specific features
HP GTIN (EAN/UPC)
883585267170
Technical details
Box contents
Ink cartridge
Maximum number of stacking cartons
5 pc(s)
Logistics data
Pallet gross width
122 cm
Pallet gross length
101.6 cm
Pallet gross height
168 cm
Products per pallet
600 pc(s)
Master (outer) cases per pallet
60 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Pallet gross weight
706.96 g
Master (outer) case width
332 mm
Master (outer) case length
286 mm
Master (outer) case height
254 mm
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
11.54 g
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
11.54 g
Master (outer) case gross weight (imperial)
11.5 kg (25.4 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1220 x 1016 x 1680 mm
Pallet size (EU)
1220 x 1016 x 1680 mm
Empty weight
320 g
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)