location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus C62 NON 14ppm 5760x1140dpi A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C484041
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 19:00:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour :
The long product name of Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus C62 NON 14ppm 5760x1140dpi A4
More>>>
Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour:
The official description of Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Stylus C62 EPSON brings you into the future of home printing. An outstanding A4 inkjet colour printing solution, it boasts a stunning 5760 optimised dpi (dots per inch) print resolution and high output speeds for fast printing of web pages, office documents and images. The C62 builds on EPSON’s reputation for reliable, high quality printing, and offers a sleek improved cosmetic design.

Short summary description Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour:
This short summary of the Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus C62 NON 14ppm 5760x1140dpi A4, Colour, 14 ppm

Long summary description Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour:
This is an auto-generated long summary of Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour based on the first three specs of the first five spec groups.

Epson Stylus C62 NON 14ppm 5760x1140dpi A4. Colour. Print speed (black, normal quality, A4/US Letter): 14 ppm

Features
Print head nozzles
144 nozzles Black,144 nozzles Colour (48 per cyan, magenta, yellow colours)
Colour *
Yes
Printing
Print resolution colour
5760 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
13.9 ppm
Input & output capacity
Maximum input capacity
100 sheets
Performance
Buffer size
32 KB
Processor frequency
300 MHz
Design
Market positioning *
Home & office
Design
Country of origin
Indonesia
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP/MacOS 8.1 and above including OSX
Packaging data
Quantity per pack
1 pc(s)
Package width
330 mm
Package depth
550 mm
Package height
260 mm
Package weight
5.5 kg
Other features
Dimensions (WxDxH)
480 x 260 x 181 mm
Type
A4 black and colour inkjet printer
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:44:31
Uk has collected 1 expert review for Epson Stylus C62 NON 14ppm 5760x1140dpi A4 inkjet printer Colour but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)