location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2DVIS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842327 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:15
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com DP2DVIS user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DISPLAYPORT TO DVI ADAPTER: DisplayPort 1.2 (HBR2) to DVI-D single-link adapter connects a DVI display/projector supporting 1920x1200 & 1080p 60Hz / EDID/DDC pass-through ensures compatibility between source & display / 5.7" (15cm) attached cable
  • - COMPATIBILITY: Active video converter supports DP or DP++ source incl workstations, desktops (AMD/Nvidia), laptops, small form factor computers & docking stations / AMD Eyefinity Certified ideal for use with Radeon Pro Series Workstation Graphics
  • - CONNECT A PRIMARY OR SECONDARY DISPLAY: Connect a DVI monitor or projector or add a second display to your workstation / Compact design /Tested w/ DVI cables up to 25ft / Supports Apple Cinema Display HD
  • - LATCHING DISPLAYPORT & SCREW LOCKING DVI: Latching DP connector ensures a solid host connection / Supports DVI screw locking cable to prevent cable from coming loose or accidental disconnection
  • - EASY TO USE: With no software or drivers required, the DP to DVI adapter converter works with any OS including Windows, Ubuntu and macOS; DisplayPort male to DVI female adapter dongle
Warranty: 3 Years
Long product name StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector :
The long product name of StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector (DP2DVIS)
More>>>
StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector:
The official description of StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a DVI monitor to a single-mode DisplayPort output from your computer

The DP2DVIS DisplayPort to DVI Active Single Link adapter lets you connect your DisplayPort video source (desktop PC, laptop, etc.) to a DVI-D monitor, projector or display, including televisions and Apple Cinema Display HD, eliminating the expense of having to upgrade to a DisplayPort-capable monitor.

Unlike passive adapters, this DP to DVI converter offers an active conversion for use with any DisplayPort output - ideal for graphics cards that are not capable of outputting multi-mode DP++ signals (e.g. ATI Eyefinity). Supporting resolutions up to 1920x1200, this compact device provides a simple solution for converting DisplayPort output for compatibility with existing DVI monitors, televisions or projectors.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector:
This short summary of the StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector, 0.2 m, DisplayPort, DVI-D, Male, Female, Straight

Long summary description StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector:
This is an auto-generated long summary of StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector based on the first three specs of the first five spec groups.

StarTech.com DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector. Cable length: 0.2 m, Connector 1: DisplayPort, Connector 2: DVI-D. Weight: 48 g, Width: 44 mm, Depth: 200 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 20 mm. Master (outer) case width: 337 mm, Master (outer) case length: 496 mm, Master (outer) case height: 226 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.2 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
HDCP
Yes
HDCP version
1.3
DisplayPort version
1.2
Dual Link DVI
No
Product colour
Black
Chipset
Parade PS 161
Converter type
Active video converter
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
80 - 90%
Operational conditions
Storage relative humidity (H-H)
80 - 90%
Weight & dimensions
Weight
48 g
Width
44 mm
Depth
200 mm
Height
20 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
20 mm
Package weight
57 g
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
337 mm
Master (outer) case length
496 mm
Master (outer) case height
226 mm
Products per master (outer) case
90 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)