location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Mini PCI Express Internal SATA II Controller Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPEXSATA22I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842501 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MPEXSATA22I user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: Mini PCI Express
  • - Output interface: SATA
  • - 3 Gbit/s
Warranty: 2 Years
Long product name StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card :
The long product name of StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card
More>>>
StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card:
The official description of StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MPEXSATA22I 2-Port Mini PCIe to SATA Controller Card lets you add 2 SATA 3Gbps connectors to a small form factor or embedded system, through a Mini PCI Express (Mini Card) expansion slot.

Perfect for upgrading the capabilities of a system that would typically have a very limited number of internal ports, the Mini PCIe to SATA controller card is compatible with all types of Serial ATA devices, including hard drives (HDDs), Solid State Drives (SSD), and optical drives (CD/DVD/BD).

A versatile solution for internal storage applications, this PCI Express to SATA controller card features built-in RAID support (JBOD, BIG, RAID 0, RAID 1), and is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Maximizes space-efficiency by adding two independent SATA ports through Mini PCI Express, an ideal solution for embedded systems and very small form factor systems
- 48-bit LBA support for large capacity hard drives and built-in RAID for either performance or redundancy
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card:
This short summary of the StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card, Mini PCI Express, SATA, CE, Silicon Image - SiI3132, 3 Gbit/s, 48 bit

Long summary description StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card:
This is an auto-generated long summary of StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card based on the first three specs of the first five spec groups.

StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card. Host interface: Mini PCI Express, Output interface: SATA. Certification: CE. Chipset: Silicon Image - SiI3132, Data transfer rate (max): 3 Gbit/s, Logical block addressing (LBA) support: 48 bit. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7.... Width: 30 mm, Depth: 50 mm, Height: 4 mm

Ports & interfaces
Host interface *
Mini PCI Express
Output interface *
SATA
SATA revision
2.0
Internal SATA ports quantity
2
Port multiplier
No
Design
Internal *
Yes
Hot-swap
Yes
Certification
CE
Features
Chipset
Silicon Image - SiI3132
Data transfer rate (max)
3 Gbit/s
Logical block addressing (LBA) support
48 bit
Native Command Queuing (NCQ)
Yes
RAID levels
0, 1, BIG, JBOD
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-65 - 150 °C
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
30 mm
Depth
50 mm
Height
4 mm
Weight
7.8 g
Packaging data
Cables included
SATA
Drivers included
Yes
Manual
Yes
Package width
145 mm
Package depth
210 mm
Package height
40 mm
Package weight
131 g
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Mini PCI Express SuperSpeed USB 3.0 Card Adapter StarTech.com 2 Port Mini PCI Express SuperSpeed USB 3.0 Card Adapter
(show image)
MPEXUSB3S2 StarTech.com 2 Port Mini PCI Express SuperSpeed USB 3.0 Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port PCI Express Internal SATA II Controller Card StarTech.com 2 Port PCI Express Internal SATA II Controller Card
(show image)
PEXSATA22I 2 Port PCI Express Internal SATA II Controller Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA
(show image)
PEXSATA24E PEXSATA24E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port PCI SATA RAID Controller Adapter Card StarTech.com 4 Port PCI SATA RAID Controller Adapter Card
(show image)
PCISATA4R1 4 Port PCI SATA RAID Controller Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)