location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV565UTPDUA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842273 show
Category:
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
Console Servers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m :
The long product name of StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m
More>>>
StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m:
The official description of StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend DVI-D (or HDMI), USB, and audio signals up to 500m with full USB 2.0 compatibility and speed
The SV565UTPDUA USB 2.0 DVI KVM Console Extender w/ Audio lets you operate a USB & HD DVI-D KVM or PC up to 500 meters (1640 feet) away, over Cat5 (or better) cable, as if it were right in front of you. This versatile KVM extender features 3 High-Speed USB 2.0 ports, allowing you to connect a keyboard, mouse or other peripheral. Unlike other extenders, the SV565UTPDUA utilizes full 480Mbps USB 2.0 over long distance, supporting external hard drives, thumb-drives, webcams, and other USB peripherals. This device supports USB hubs for a maximum of 13 USB connections total, for a true PC control experience as if you were locally connected. The DVI-D Console Extender provides high definition video up to 1680x1050, and supports 3.5mm audio/mic connections. Extension over Cat 5 cabling offers the freedom to use existing infrastructure wiring, without running bulky video cables. Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- A cost-effective and secure way to convert existing standard KVM units into remotely accessible hardware, extending your hardware capabilities
- DVI and audio support over long distance (500m) allows for a high resolution experience, as if you were on-site
- Real High-Speed USB 2.0 ports allow for hard drives, webcams, USB hubs and any other peripherals to work remotely

Short summary description StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m:
This short summary of the StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m, RJ-45, 175 x 112 x 30 mm, 400 g, 0 - 50 °C, -20 - 70 °C, 20 - 80%

Long summary description StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m:
This is an auto-generated long summary of StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m based on the first three specs of the first five spec groups.

StarTech.com USB DVI KVM Console Extender w/ True USB 2.0 and Audio - 500m. Console port: RJ-45. Dimensions (WxDxH): 175 x 112 x 30 mm, Weight: 400 g

Technical details
Package height
112 mm
Package width
213 mm
Ports & interfaces
Console port
RJ-45
USB 2.0 ports quantity
4
Ethernet LAN (RJ-45) ports
2
Weight & dimensions
Dimensions (WxDxH)
175 x 112 x 30 mm
Weight
400 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Country Distributor
United Kingdom 1 distributor(s)