location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBCOOLER2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842297 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - Number of built-in cooling fans: 1
  • - 14.32 cfm 23.1 dB
  • - Power source type: USB
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black :
The long product name of StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black
More>>>
StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black:
The official description of StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your laptop or netbook cooler for optimal performance and comfort

The NBCOOLER2 laptop cooler is a durable, yet lightweight metal laptop cooling pad that supports netbooks or laptops ranging in size from 11-inches to 15-inches. The cooler features a vented metal mesh base and a built-in 80mm cooling fan that is powered through USB connection to the laptop/netbook, which eliminates the need for an external power adapter while quietly keeping your mobile computer cool for optimum performance. This high quality laptop/netbook cooler is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- An 80mm cooling fan and vented metal mesh base provides airflow to keep a laptop running cooler
- The built-in 80mm cooling fan is powered directly from the laptop USB port (with the built-in cable) making the laptop cooler suitable for use anywhere and anytime, without worrying about extra cables or adapters
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black:
This short summary of the StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black, 38.1 cm (15"), 1 pc(s), 27.9 cm (11"), 8 cm, 2000 RPM, 14.32 cfm

Long summary description StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black:
This is an auto-generated long summary of StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black based on the first three specs of the first five spec groups.

StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black. Maximum screen size: 38.1 cm (15"), Number of built-in cooling fans: 1 pc(s), Minimum screen size: 27.9 cm (11"). Product colour: Black. Power source type: USB. Weight: 650 g. Package width: 340 mm, Package height: 40 mm, Package weight: 780 g

Performance
Minimum screen size
27.9 cm (11")
Maximum screen size *
38.1 cm (15")
Number of built-in cooling fans *
1 pc(s)
Fan diameter
8 cm
Rotational speed
2000 RPM
Fan performance
14.32 cfm
Noise level
23.1 dB
Design
Product colour *
Black
Ports & interfaces
USB version *
2.0
USB 2.0 connectors
1
Power
Power source type *
USB
Weight & dimensions
Weight
650 g
Packaging data
Package width
340 mm
Package height
40 mm
Package weight
780 g
Other features
Dimensions (WxDxH)
300 x 264 x 28 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:32:04
Uk has collected 1 expert review for StarTech.com Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black and the rating is 73 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
73%
Source Review comments Score
toptenreviews.com
Updated:
2013-08-05 16:32:04
The StarTech.com NBCOOLER 2 laptop cooler has one small single fan in the middle of the cooling pad. The cooling pad is slanted to create a comfortable typing position. It has a grated top that allows for optimum air circulation. The small fan puts out a...
Good The NBCOOLER 2 has a grated top for excellent air ventilation.
Bad It only has one fan.
Bottom line This lightweight single fan notebook cooler will keep your laptop from overheating...
73%
Brand Image Product code Product Stock Price from
StarTech.com Small Footprint Notebook Cooler with 2 Fans laptop cooling pad Black StarTech.com Small Footprint Notebook Cooler with 2 Fans laptop cooling pad Black
(show image)
NBCOOLERSE Small Footprint Notebook Cooler with 2 Fans 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Lightweight Laptop Cooler with 2 Fans StarTech.com Lightweight Laptop Cooler with 2 Fans
(show image)
NBCOOLERLE Lightweight Laptop Cooler with 2 Fans 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Black USB Powered Laptop Cooler StarTech.com Black USB Powered Laptop Cooler
(show image)
NBCOOLER Black USB Powered Laptop Cooler 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)