location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable DVD Player PD9122/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD Player PD9122/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD9122/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581579029
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Portable DVD Player PD9122/12 :
The long product name of Philips Portable DVD Player PD9122/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy your movies on the road. With two widescreen LCDs. 23cm/ 9" LCD Dual screens.
More>>>
Philips Portable DVD Player PD9122/12:
The official description of Philips Portable DVD Player PD9122/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play your movies and music in car! The Philips PD9122 featuring two 9”/23cm LCD display screens let you indulge in enjoying your DVD/DivX® movies, music and photos on the road. Install and mount easily for in-car enjoyment.
- Play your movies, music and photos on the go
- Enrich your AV entertainment experience
- Extra touches for your convenience

Short summary description Philips Portable DVD Player PD9122/12:
This short summary of the Philips Portable DVD Player PD9122/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable DVD Player PD9122/12, Portable, Black, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, Fast forward, Fast reverse, Normal, Repeat, Shuffle, 22.9 cm (9")

Long summary description Philips Portable DVD Player PD9122/12:
This is an auto-generated long summary of Philips Portable DVD Player PD9122/12 based on the first three specs of the first five spec groups.

Philips Portable DVD Player PD9122/12. Form factor: Portable, Product colour: Black, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Display diagonal: 22.9 cm (9"), Display resolution: 640 x 220 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 62 dB. Headphone connectivity: 3.5 mm. Speaker power: 0.25 W

Features
Form factor *
Portable
Product colour *
Black
Analog signal format system
NTSC, PAL
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback modes
Fast forward, Fast reverse, Normal, Repeat, Shuffle
Display
Display diagonal *
22.9 cm (9")
Display resolution *
640 x 220 pixels
Display *
LCD
Audio
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
62 dB
Ports & interfaces
Headphone outputs *
1
Headphone connectivity
3.5 mm
Composite video out
1
DC-in jack
Yes
Loudspeakers
Built-in speaker(s) *
Yes
Speaker power
0.25 W
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3
Power
AC input frequency
50 - 60 Hz
Power
AC input voltage
110-240 V
Weight & dimensions
Width
240 mm
Depth
38 mm
Height
183 mm
Weight
1.6 kg
Technical details
Case or master carton quantity
3 pc(s)
Case or master carton weight
10 kg
Master (outer) case height
350 mm
Master (outer) case width
438 mm
Shockproof
Yes
Dimensions (WxDxH)
240 x 38 x 183 mm
Smart car mount
Yes
Packaging data
Package width
420 mm
Package depth
70 mm
Package height
340 mm
Packaging content
Remote control included
No
Manual
Yes
Cables included
AV
Car kit
Yes
Other features
Package dimensions (WxDxH)
420 x 70 x 340 mm