location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X422 Laser 600 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X422
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16L0062+0012A7415
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X422 Laser 600 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - 21 ppm
  • - Internal memory: 128 MB 300 MHz
  • - 20.4 kg
Long product name Lexmark X422 Laser 600 x 600 DPI 21 ppm :
The long product name of Lexmark X422 Laser 600 x 600 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Lexmark X422 MFP is a compact, space saving, 10/100BaseTX Ethernet-ready MFP with print, copy, fax, scan and Email all in one device. Incl. toner.
More>>>
Lexmark X422 Laser 600 x 600 DPI 21 ppm:
The official description of Lexmark X422 Laser 600 x 600 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X422 MFP is a compact, space saving, 10/100BaseTX Ethernet-ready MFP with print, copy, fax, scan and Email all in one device.

Print / Copy: Up to 22 ppm Letter, 21 ppm A4
Print: 600 x 600 dpi; Scan: 600 x 600 dpi mono, 600x 300 dpi colour
Print / Copy: Less than 10 second time to first page
10/100BaseTX Ethernet-ready and USB 2.0 Full Speed-ready
128MB memory
50 Sheet Automatic Document Feeder (ADF)

Compact and Affordable
Small, space saving design for space limited areas

Exceptional Performance
Print / Copy: Up to 22 ppm Letter, 21 ppm A4 provides exceptional output and productivity

Easy to Use
Intuitive interface and easy-to-install single-element print cartridges make this MFP easy to use.

Short summary description Lexmark X422 Laser 600 x 600 DPI 21 ppm:
This short summary of the Lexmark X422 Laser 600 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X422, Laser, Colour printing, 600 x 600 DPI

Long summary description Lexmark X422 Laser 600 x 600 DPI 21 ppm:
This is an auto-generated long summary of Lexmark X422 Laser 600 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Lexmark X422. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI

Printing
Print resolution colour
300 x 300 DPI
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
10 s
Copying
Copying *
No
Scanning
Scanning *
No
Optical scanning resolution *
600 x 600 DPI
Fax
Faxing *
No
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Paper handling
100-Sheet Multipurpose Tray, 150-Sheet Output Bin, 20-Sheet Rear Output Bin, Integrated Duplex, 250-Sheet Input Tray
Network
Network integrated ports
Ethernet 10/100BaseTX
Performance
Internal memory *
128 MB
Processor frequency
300 MHz
Sound pressure level (printing)
52 dB
Design
Market positioning *
Business
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Weight & dimensions
Weight
20.4 kg
Other features
I/O ports
Standard Ports: Ethernet 10/100BaseTX USB Compatible with USB 2.0 Specification Optional Network Ports: External 802.11b Wireless
Dimensions (WxDxH)
495 x 413 x 540 mm
Print technology resolution
1200
Compatible operating systems
Apple Macintosh Operating Systems Supported: Apple Mac OS X Citrix MetaFrame: Citrix, MetaFrame and MetaFrame XP are registered trademarks or trademarks of Citrix Systems, Inc. in the U.S. and other countries. Microsoft Windows 2000 Server Terminal Services, with Citrix MetaFrame 1.8 or XP 1.0 Microsoft Windows NT 4.0 Terminal Server, with Citrix(R)MetaFrame(R) 1.8 or XP 1.0 Microsoft Windows 2003 Server Terminal Services, with Citrix MetaFrame XP 1.0 Linux Operating Systems Supported: Red Hat Linux 7.3, 8.0, 9.0 SuSE Linux 8.0, 8.1, 8.2 Microsoft Windows Operating Systems Supported: Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 (Standard, Enterprise) Microsoft Windows 98 2nd Edition Novell Operating Systems Supported: Novell Netware Enterprise Print Services (NEPS) with Lexmark NDPS IP Gateway Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution UNIX Operating Systems Supported: (SCO) UnixWare 7.0, 7.1, 7.1.1 Certified Solaris Ready by Sun Microsystems Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F HP-UX 10.20, 11.00 IBM AIX 4.2.1, 4.3.3, 5.1 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9 Sun Solaris x86 2.6, 7, 8 Other Operating Systems Supported: IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:28:09
Uk has collected 3 expert reviews for Lexmark X422 Laser 600 x 600 DPI 21 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2018-06-01 08:28:09
The Lexmark X422 has both an Ethernet and an integrated automatic duplexer. In addition to faxing, it allows you to send and receive email messages with attachments or Web links.
70%
pcmag.com
Updated:
2018-06-01 08:28:09
High-speed printing and scanning, along with duplex capability for printed, faxed, and copied output, are among the X422s at Specs: Rated Speed at Default Resolution (Color): 22 ppm, Scanner Type: Flatbed with ADF (Standard or Optional), Scanner O...
80%