location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 4-Channel Network Video Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Channel Network Video Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-0104 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867162965 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:29:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 4-Channel Network Video Recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video input channels: 4 channels
  • - 1920 x 1080 pixels
  • - Maximum storage capacity: 4 TB HDD interface: Serial ATA
  • - Ethernet LAN (RJ-45) ports: 1
Long product name LevelOne 4-Channel Network Video Recorder :
The long product name of LevelOne 4-Channel Network Video Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512MB DDR2 RAM, 3.5” SATA HDD x 2, 2 x USB 2.0, HDMI, 835 g
More>>>
LevelOne 4-Channel Network Video Recorder:
The official description of LevelOne 4-Channel Network Video Recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne Network Video Recorder (NVR) is a reliable surveillance system with an easy set up functionality. It enables live recording and playback for up to 4 network cameras via the local area network (LAN) or over the Internet simultaneously.

This system is compatible with most network cameras, with no specific hardware or software requirement. Just plug the NVR into the LAN connected device (switch or router) and with a few clicks, it will search and configure each connected network cameras instantly. This high-performing NVR is cost-effective and it offers a completed monitoring solution. Smartphone real-time viewing, event display on e-map/Google map, video/schedule recording and playback are all standard features for the LevelOne NVR-0104.

Moreover, it equipped a HDMI connector interface for connect the NVR directly to a HDMI capable device such as HDTV or HD monitor, with Full HD resolution and H.264/MJPEG/MPEG4 compression. The LevelOne NVR-0104 is a powerful tool that well suited for small scale applications such as retail store, office or home surveillance needs.

Key Features
- 2 x 3.5 inch disk slot (SATA I/II, up to 2 x 2TB)
- Manage and control up to 4 network cameras
- Supports 1080p HDMI local display
- Compression: H.264/MPEG-4 Part 2/MJPEG
- Resolution: Full HD/Megapixel/FD1/CIF/QCIF
- Supports smart camera search and 2-way audio
- Supports PTZ/preset point/preset sequence
- Motion detect and event display on e-map/Google map
- Supports iPhone/smartphone/PDA remote viewing over the Internet
- Display mode: Live view/playback/full screen
- Remote controller included
- Free bundled NVR management software for manage up to 16 NVR devices

Short summary description LevelOne 4-Channel Network Video Recorder:
This short summary of the LevelOne 4-Channel Network Video Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 4-Channel Network Video Recorder, 4 channels, 1920 x 1080 pixels, 1920x1080@30fps, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish,..., G.711, G.726, 4 TB

Long summary description LevelOne 4-Channel Network Video Recorder:
This is an auto-generated long summary of LevelOne 4-Channel Network Video Recorder based on the first three specs of the first five spec groups.

LevelOne 4-Channel Network Video Recorder. Video input channels: 4 channels, Maximum resolution: 1920 x 1080 pixels, Resolution at capture speed: 1920x1080@30fps. Maximum storage capacity: 4 TB, HDD interface: Serial ATA, Total installed storage capacity: 4 GB. Supported network protocols: HTTP, SMTP, DHCP, ARP, NTP, DNS, UPnP, FTP. LED indicators: HDD, Power, Certification: CE, FCC. Output current: 4 A, Output voltage: 12 V

Performance
Video input channels *
4 channels
Maximum resolution *
1920 x 1080 pixels
Resolution at capture speed
1920x1080@30fps
Languages support
Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Polish, Portuguese, Russian, Slovak, Slovenian, Turkish
Audio codecs
G.711, G.726
Hard drive
Number of HDDs supported
2
Total installed storage capacity
4 GB
Maximum storage capacity *
4 TB
HDD interface *
Serial ATA
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
HDMI output
Yes
USB 2.0 ports quantity
2
DC-in jack
Yes
Supported network protocols
HTTP, SMTP, DHCP, ARP, NTP, DNS, UPnP, FTP
Features
LED indicators
HDD, Power
Certification
CE, FCC
Power
Output current
4 A
Output voltage
12 V
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
80 mm
Depth
213 mm
Height
150 mm
Weight
835 g
Package width
315 mm
Package depth
290 mm
Package height
118 mm
Package weight
1.75 kg
Brand Image Product code Product Stock Price from
LevelOne GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA LevelOne GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA
(show image)
NVR-0764 GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)