Exacompta logo

Exacompta Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8333
Info modified on:
21 Oct 2022, 10:14:32
Long product name Exacompta Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4:

A4, 24x32cm, 25mm, Red

Short summary description Exacompta Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4:

Exacompta Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4, Cardboard, Red, A4, Portrait, Paper, 2.5 cm

Long summary description Exacompta Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4:

Exacompta Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4. Material: Cardboard, Product colour: Red, ISO A-series sizes (A0...A9): A4. Spine width: 2.5 cm, Weight: 105 g, Dimensions (WxDxH): 240 x 320 x 25 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.