location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Gigabit Managed Layer 3 Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Managed Layer 3 Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-3312SR
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Gigabit Managed Layer 3 Switch :
The long product name of D-Link Gigabit Managed Layer 3 Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12-port Modular Layer 3 Gigabit Ethernet Switch Built-in 4 Combo Copper Gigabit 1000BaseT Mini-GBIC ports 2 open slots for optional modules IP routing QoS Traffic Priority support (802.1p) Bandwidth control 802.1x support 802.1Q VLAN Multi-l
More>>>
D-Link Gigabit Managed Layer 3 Switch:
The official description of D-Link Gigabit Managed Layer 3 Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DGS-3312SR is a versatile addition to D-Link’s Business and Enterprise Solutions line of products. The modular design of the DGS-3312SR allows it to function as a stand-alone backbone switch or as a high performance stacking master unit for the DES-3226SM, adding Layer 3 routing functions to your existing stack. The DGS-3312SR ships standard with (4) 10/100/1000Mbps/combo SFPs with (2) additional expansion module slots. Available expansion modules for the DGS-3312SR include: DEM-540 (4) port stacking module, DEM-340MG (4) port SFP module, and DEM-340T (4) port 10/100/1000Mbps module.
Performance
With a 24Gbps switching fabric and forwarding rate in excess of 17 million packets per second, the DGS-3312SR is an ideal solution for large workgroups or small to medium backbones. As a stand-alone switch the DGS-3312SR supports up to 16,000 MAC addresses, jumbo frames, and (8) hardware based priority queues. As a stacking master unit for up to (8) DES-3226SM units, the DGS-3312SR provides up to 9.6Gbps of available stacking bandwidth.

High Availability
The hardware and software features of the DGS-3312SR work together to allow customers to build affordable, high performance, and high availability networks. The DGS-3312SR unit supports the DPS-200, D-Link’s optional Redundant Power option, and the DPS-800 (2) slot rackmount chassis system. Other features of the DGS-3312SR include support for 802.3ad (Link Aggregation), 802.1d (Spanning Tree), and 802.1w (Rapid Spanning Tree) for increased network reliability and availability. The DGS-3312SR supports a variety of routing options including: static routes, RIPv1/v2, OSPFv2, PIM-DM, and DVMRP.

Network Management
The DGS-3312SR supports a variety of network management options including: Console, CLI, Telnet, Web, SNMPv1/v3, RMON, TFTP, Port Mirroring, BootP, and DHCP. The DGS-3312SR also supports a variety of advanced traffic management options including: 802.1x, Bandwidth Control, Broadcast Rate Limiting, and support for IGMPv1/v2 Snooping.

Advanced Enterprise Features
The DGS-3312SR implements a robust and consistent set of QoS/CoS, VLAN, and Security features. The DGS-3312SR includes support for up to (8) priority queues for 802.1p/TOS/DiffServ, with classification and marking based on MAC SA/DA, IP SA/DA, and/or TCP/UDP port numbers. Security features include: 802.1x (Port/MAC based authentication), and Access Control Lists based on MAC address, IP address, and/or TCP/UDP port numbers. The DGS-3312SR also has extensive support for GARP/GVRP, 802.1q, and port based VLANs for up to 255 static groups per device.

Short summary description D-Link Gigabit Managed Layer 3 Switch:
This short summary of the D-Link Gigabit Managed Layer 3 Switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Gigabit Managed Layer 3 Switch, 24 Gbit/s, 0 - 40 °C, -25 - 55 °C, 5 - 95%, 4.4 kg, 441 x 309 x 44 mm

Long summary description D-Link Gigabit Managed Layer 3 Switch:
This is an auto-generated long summary of D-Link Gigabit Managed Layer 3 Switch based on the first three specs of the first five spec groups.

D-Link Gigabit Managed Layer 3 Switch. Maximum data transfer rate: 24 Gbit/s. Weight: 4.4 kg. Dimensions (WxDxH): 441 x 309 x 44 mm

Data transmission
Maximum data transfer rate
24 Gbit/s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
4.4 kg
Other features
Dimensions (WxDxH)
441 x 309 x 44 mm
Country Distributor
United Kingdom 1 distributor(s)