location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VU905AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VU905AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962540749 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Bullet Points HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 65 W
  • - Intel Atom® N280 1.66 GHz
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - Ethernet LAN
Warranty: Three-year limited hardware
Long product name HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black :
The long product name of HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

st5747 Streaming Client - Intel Atom N280 1.66GHz / 2 GB DDR3 SDRAM / Intel® GL40 / 10/100/1000 Gigabit Ethernet
More>>>
HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black:
The official description of HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP st5747 Specialty Series Streaming Client is designed with the latest technologies to deliver a true PC experience in OS streaming environments such as HP TeachNow, HP Image Manager, and Citrix Provisioning Server.

Leading-edge technology

- The Intel Atom N280 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support for impressive performance and dependability.

Windows® operating system

- By streaming a full desktop experience, users enjoy a familiar desktop computing experience. HP boosts the user experience with plug-and-play multimedia and USB capabilities and support for local applications.

OS Streaming

- Runs full applications and OSs locally, using a server as a virtual disk drive, with HP Image Manager or other Streaming software. Server-based image management helps eliminate the expense of maintaining desktop software.

Industry-leading flexibility

- Performance can be even greater with a simple memory upgrade, adding a secondary solid state flash drive, or adding PCIe x4 cards with the optional Expansion Module (sold separately).

Exceptionally simple experiences

- Quickly deploy simple, reliable computing experiences with on-demand OS Streaming tools for a rich client virtualization experience. Manage from a single console, freeing IT staff from common help desk tasks.

Ideal for Education

- The HP st5747 is also part of the HP TeachNow solution, a packaged teaching and learning lab that provides the most current technologies teachers and students need in a way that is easy to setup, deploy and maintain.

Short summary description HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black:
This short summary of the HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VU905AA, 1.66 GHz, Intel Atom®, N280, 2 GB, DDR3-SDRAM

Long summary description HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black:
This is an auto-generated long summary of HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Black based on the first three specs of the first five spec groups.

HP VU905AA. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Power supply: 65 W. Product type: PC. Weight: 1.58 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N280
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
667 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Storage
Optical drive type *
No
Card reader integrated
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
No
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Processor special features
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLGL9
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
41411
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width *
44 mm
Depth *
222 mm
Height *
266.7 mm
Weight *
1.58 kg
Packaging content
Display included *
No
Other features
Built-in microphone
Yes
Size (imperial)
4.39 cm (1.73")
ROM type
Flash
Graphics card family
Intel