location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Color3000 NON 960cps1440dpi A4 A2 inkjet printer Colour 1440 x 720 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Color3000 NON 960cps1440dpi A4 A2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C203031
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Epson Stylus Color3000 NON 960cps1440dpi A4 A2 inkjet printer Colour 1440 x 720 DPI:
This short summary of the Epson Stylus Color3000 NON 960cps1440dpi A4 A2 inkjet printer Colour 1440 x 720 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Color3000 NON 960cps1440dpi A4 A2, Colour, 1440 x 720 DPI, 7 ppm

Long summary description Epson Stylus Color3000 NON 960cps1440dpi A4 A2 inkjet printer Colour 1440 x 720 DPI:
This is an auto-generated long summary of Epson Stylus Color3000 NON 960cps1440dpi A4 A2 inkjet printer Colour 1440 x 720 DPI based on the first three specs of the first five spec groups.

Epson Stylus Color3000 NON 960cps1440dpi A4 A2. Colour. Maximum resolution: 1440 x 720 DPI, Print speed (black, normal quality, A4/US Letter): 7 ppm

Features
Print head nozzles
Mono 128 nozzles 32 x 4 Staggered. Colour 64 x 3 nozzles, Magenta, Cyan, and Yellow.
Colour *
Yes
Printing
Print resolution colour
1440 x 720 DPI
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Input & output capacity
Maximum input capacity
100 sheets
Performance
Buffer size
64 KB
Design
Market positioning *
Business
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 3.x/95/98/NT 3.51 or later/MacOS 7.0.1 or later
Other features
Dimensions (WxDxH)
810 x 562 x 240 mm
Type
Inkjet printer colour and mono
Networking features
O
Brand Image Product code Product Stock Price from
Epson Stylus S21 Epson Stylus S21
(show image)
C11CA43302 Epson Stylus S21 0.00
(excl. VAT)
0 (incl. VAT)