location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFX-8500 18PIN 1120CPI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C204041
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2020 13:49:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1120 cps
  • - 58 dB
  • - Standard interfaces: Serial
Warranty: Standard warranty: 1 year on-site
Optional extension to 3 years on site
Long product name Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps :
The long product name of Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DFX-8500+ 18 pin, serial dot matrix impact printer, 136 columns
More>>>
Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps:
The official description of Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DFX-8500 is a wide carriage 9 pin dot matrix printer with a high speed draft mode of 1120 cps @ 10 cpi.
The DFX-8500 is an advanced dedicated workhorse printer providing supreme reliability with a mean time before failure (MTBF) of 10,000 (POH), a print head life of 400 million characters and a ribbon life of 15 million characters.

Short summary description Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps:
This short summary of the Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DFX-8500 18PIN 1120CPI, 1120 cps, 840 cps, 58 dB, Serial, 369 x 700 x 382 mm, Continuous paper thickness maximum 0.53 mm

Long summary description Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps:
This is an auto-generated long summary of Epson DFX-8500 18PIN 1120CPI dot matrix printer 1120 cps based on the first three specs of the first five spec groups.

Epson DFX-8500 18PIN 1120CPI. Maximum print speed: 1120 cps, Normal print speed: 840 cps. Sound pressure level (printing): 58 dB. Standard interfaces: Serial. Dimensions (WxDxH): 369 x 700 x 382 mm, Media types supported: Continuous paper thickness maximum 0.53 mm, Fonts included: 1 draft font, 2 NLQ, 8 Barcode