Avery logo

Avery L4760-25 printer label White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58127
Info modified on:
26 Mar 2024, 09:56:43
Long product name Avery L4760-25 printer label White:

BlockOut and Bright White Lever Arch Filing Labels

Short summary description Avery L4760-25 printer label White:

Avery L4760-25, White, Paper, Universal, A4, 7 pc(s), 25 sheets

Long summary description Avery L4760-25 printer label White:

Avery L4760-25. Product colour: White, Material: Paper, Print technology: Universal. Label size: A4. Labels per pack: 7 pc(s), Media sheets per package: 25 sheets

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.