location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2010R Mono Laser Printer 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2010R Mono Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2010R show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2010R Mono Laser Printer 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 150 MHz
More>>>
Short summary description Samsung ML-2010R Mono Laser Printer 600 x 1200 DPI A4:
This short summary of the Samsung ML-2010R Mono Laser Printer 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2010R Mono Laser Printer, Laser, 600 x 1200 DPI, A4, 20 ppm

Long summary description Samsung ML-2010R Mono Laser Printer 600 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2010R Mono Laser Printer 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2010R Mono Laser Printer. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 2 input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Network
Network ready
No
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
150 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
5.5 kg
Dimensions (WxDxH)
358 x 299 x 217 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 98SE/Me/2000/XP Linux Mac OS 10.3
Emulations
SPL
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:10:35
Uk has collected 7 expert reviews for Samsung ML-2010R Mono Laser Printer 600 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 08:10:04
Samsungs ML-2010R is the cheapest laser printer weve ever reviewed. Its smaller and less expensive than most inkjets. It was easy to set up and install, and even came with a USB cable to connect it to our PC, which is unusual for any printer, let...
80%
bonafidereviews.com
Updated:
2015-06-25 08:10:34
Not so long ago laser printers used to cost mega bucks to own and were aimed to be used by businesses only. They used to be massive unmovable machienes that took up a lot of space and weighed a ton. Laser printers have come a long way since then and a...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 08:10:34
Produced attractive put slightly pale text. Though lightweight and compact, this model feels sturdy.
73%
pcmag.com
Updated:
2015-06-25 08:10:34
The Samsung ML-2010 ($150 street) is one of the small but growing number of personal monochrome lasers that are meant to take the place of an ink jet. At 8.5 by 14.1 by 11.8 inches (HWD) and 12.1 pounds, it can sit unobtrusively on your desk, but wit...
Good Strong on performance and output quality, with graphics quality at the high end of the range for inexpensive monochrome lasers. Small size.
Bad Low paper capacity, at 150 sheets.
Bottom line The Samsung ML-2010 is a personal monochrome laser that delivers high-quality output and good speed for the price. But the 150-sheet input capacity can turn refilling paper into a annoying chore even if you print as few as 50 pages on an average day...
70%