location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEX1000MMST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1000MMST
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express Ethernet
  • - 1000 Mbit/s
  • - Internal Chipset: Realtek - RTL8168B / Marvell - 88E1111
Warranty: 1-year warranty and free lifetime technical support
Long product name StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s :
The long product name of StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 Mbps Gigabit Ethernet Multi Mode ST Fiber PCI Express Card - 550m
More>>>
StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s:
The official description of StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PEX1000MMST 1000 Mbps Gigabit Fiber Optic (MM ST) PCIe Ethernet Adapter Card offers the perfect "Fiber-to-the-desk" solution.

Providing a simple way to connect a computer directly to a high-speed fiber network, this Fiber Gigabit Ethernet Adapter card can be installed in the computer through any PCI Express slot and is perfectly suited to high bandwidth applications with support for Full Duplex operation and Gigabit transfer speeds.

Short summary description StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s:
This short summary of the StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX1000MMST, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s

Long summary description StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com PEX1000MMST. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Maximum operating distance
550 m
Design
Internal *
Yes
Chipset
Realtek - RTL8168B / Marvell - 88E1111
Power
Power consumption (typical)
2.3 W
System requirements
Compatible operating systems
Windows XP(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux, Mac OS X
Internet connection required
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
83 mm
Depth
109 mm
Height
20 mm
Weight
80 g
Packaging data
Package width
50 mm
Package depth
213 mm
Package height
175 mm
Package weight
300 g
Other features
Link/Act LED
Yes
Package length
21.3 cm
Country Distributor
United Kingdom 1 distributor(s)