location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle HP6407/03 Epilator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6407/03 Epilator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6407/03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103303275 show
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Satinelle HP6407/03 Epilator :
The long product name of Philips Satinelle HP6407/03 Epilator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satinelle Soft
More>>>
Philips Satinelle HP6407/03 Epilator:
The official description of Philips Satinelle HP6407/03 Epilator as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Satinelle Soft
Gentle epilator with pivoting massage system

This compact Satinelle Soft has a pivoting massage system, which relaxes your skin and eases the sensation of epilation. It is detachable for easy cleaning.

Extra comfort with pivoting massage
- Pivoting massage system

Smooth skin for weeks
- Unique Philips epilating system

For extra hygiene and easy cleaning
- Washable epilation head

Short summary description Philips Satinelle HP6407/03 Epilator:
This short summary of the Philips Satinelle HP6407/03 Epilator data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Satinelle HP6407/03 Epilator, 1 head(s), 100V, 110 - 127 V / 220 - 240V (50-60 Hz), Epilator

Long summary description Philips Satinelle HP6407/03 Epilator:
This is an auto-generated long summary of Philips Satinelle HP6407/03 Epilator based on the first three specs of the first five spec groups.

Philips Satinelle HP6407/03 Epilator. Number of shaver heads: 1 head(s). Power requirements: 100V, 110 - 127 V / 220 - 240V (50-60 Hz). Type: Epilator

Features
Number of shaver heads *
1 head(s)
Power
Power requirements
100V, 110 - 127 V / 220 - 240V (50-60 Hz)
Power
Rechargeable *
No
Other features
Type
Epilator