location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXCOOL7KRM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332249142 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:07:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,000 BTU/h (2.0 kW) prevents heat-related equipment malfunctions and downtime
  • - Close-coupled cooling saves energy and reduces your operating costs
  • - Optional network management card enables remote monitoring and control
  • - Self-contained unit with 1.8 m power cord connects to compatible AC power source
  • - Mounts in 8U of space at the bottom of an EIA-standard 19 in. rack enclosure
Warranty: 1-year limited
Long product name Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U :
The long product name of Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U
More>>>
Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U:
The official description of Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An Ideal Investment for Keeping Your Rack Equipment Cool and in Reliable Working Condition
This rack-mount air conditioning unit pumps 7,000 BTU/h (2.0 kW) of close-coupled cooling into your IT equipment to prevent shutdowns, malfunctions and other failures caused by overheating and fluctuating temperatures. The SRXCOOL7KRM solves your heat-related problems without requiring the heavy costs of new construction, time-consuming maintenance or installation specialists.

Saves Valuable Floor Space in Your IT Environment
The self-contained SRXCOOL7KRM chassis mounts in 8U of space at the bottom of an EIA-standard rack enclosure to save floor space in a small-to-medium-sized data center, server room or network closet. A directional output vent aims the air upward, directly at rack equipment.

Quiet, Efficient Close-Coupled Cooling Ensures the Cool Air Goes Where Most Needed
A magnetic air dam attached to the front door of the rack enclosure makes sure your rack equipment draws cool air from the SRXCOOL7KRM, rather than drawing warm air from the room. Because it only cools the equipment inside the rack enclosure, the SRXCOOL7KRM is much more efficient than solutions that cool an entire room to achieve the same result. The SRXCOOL7KRM also filters the air, and its built-in evaporator eliminates condensation with no floor drain or water collection tank needed. The unit operates quietly—about the noise level of an average office setting.

Designed for Easy and Convenient Operation
The intuitive control panel includes a dual-digit LCD that displays the current temperature in real time. Pushbuttons and diagnostic LEDs communicate vital operating conditions at a glance. The SRXCOOL7KRM restarts automatically after power failures, and you can set the built-in timer to schedule unattended shutdowns and startups. The 1.8-meter (6-foot) 18 AWG power cord is not terminated with a plug. You are responsible for providing and installing the appropriate plug that complies with local wiring and safety regulations.

Optional Network Interface Offers 24/7 Access
The optional SRCOOLNET2LX remote management accessory (sold separately) allows you to monitor temperatures, receive alerts, review logs and control settings over an Ethernet network from any location via SNMP, Web, SSH or telnet. SRCOOLNET2LX also includes an ENVIROSENSE® temperature and humidity sensor that lets you link cooling output with temperature readings up to 12-ft. (3.66 m) away. In addition, the optional SRCOOL7KDUCT exhaust duct kit (sold separately) directs and disperses heat through an upper vent into your facility's ventilation system.

Short summary description Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U:
This short summary of the Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U, Black, 2000 W, LCD, 8U, 93.5 l/s, 57 dB

Long summary description Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U:
This is an auto-generated long summary of Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U based on the first three specs of the first five spec groups.

Tripp Lite SRXCOOL7KRM AC Unit for Server Racks - Rack Mount, 7,000 BTU (2.0 kW), 230V, 8U. Housing colour: Black, Cooling capacity in watts (max): 2000 W, Display type: LCD. Input power: 1050 W, Input voltage: 230 V, Input frequency: 50 Hz. Width: 440.7 mm, Depth: 572 mm, Height: 353.1 mm. Package width: 576.6 mm, Package depth: 698.5 mm, Package height: 579.1 mm. Country of origin: China, Products per master (outer) case: 1 pc(s), Master (outer) case gross weight: 36.3 kg

Performance
Housing colour *
Black
Rack capacity
8U
Airflow
93.5 l/s
Cooling capacity in watts (max) *
2000 W
Built-in display *
Yes
Display type *
LCD
Noise level
57 dB
Maximum airflow
198.25 cfm
Certification
RoHS
Power
Input power *
1050 W
Input voltage
230 V
Input frequency
50 Hz
Weight & dimensions
Width
440.7 mm
Depth
572 mm
Weight & dimensions
Height
353.1 mm
Weight
27.9 kg
Packaging data
Package width
576.6 mm
Package depth
698.5 mm
Package height
579.1 mm
Package weight
36.3 kg
Logistics data
Country of origin
China
Products per master (outer) case
1 pc(s)
Master (outer) case gross weight
36.3 kg
Master (outer) case length
698.5 mm
Master (outer) case width
576.6 mm
Master (outer) case height
579.1 mm
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Tripp Lite SRCOOL7KRM rack cooling equipment Tripp Lite SRCOOL7KRM rack cooling equipment
(show image)
SRCOOL7KRM SRCOOL7KRM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)