location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim CD-R Thermal Printable No ID Brand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R Thermal Printable No ID Brand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43718 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942437185 show
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 08:47:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim CD-R Thermal Printable No ID Brand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CD-R 700 MB 120 mm
  • - Printable
  • - CD write speed: 52x
  • - 100 pc(s)
Long product name Verbatim CD-R Thermal Printable No ID Brand :
The long product name of Verbatim CD-R Thermal Printable No ID Brand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-R 52x, 700MB, 100pk Spindle, No ID Brand
More>>>
Verbatim CD-R Thermal Printable No ID Brand:
The official description of Verbatim CD-R Thermal Printable No ID Brand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DataLifePlus
Verbatim's professional optical media feature tighter specifications than the standards given by the relevant standardisation bodies. Tighter specifications ensure better compatibility with writers and recorders. This results in higher recording quality, thus ensuring longer archival lifetime and better readability. You can recognise Verbatim's professional optical media by the DataLifePlus branding.

Thermal Printable
Verbatim Thermal Printable discs offer edge to edge printing of high resolution photos and crystal clear text with your thermal printer. The fast drying surface ensures clear labels every time. Thermal printable discs are compatible with TEAC P55B & C , Rimage Everest 400 & 600 and Rimage Prism Plus series thermal printers.

Short summary description Verbatim CD-R Thermal Printable No ID Brand:
This short summary of the Verbatim CD-R Thermal Printable No ID Brand data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim CD-R Thermal Printable No ID Brand, 52x, CD-R, 120 mm, 700 MB, Spindle, 100 pc(s)

Long summary description Verbatim CD-R Thermal Printable No ID Brand:
This is an auto-generated long summary of Verbatim CD-R Thermal Printable No ID Brand based on the first three specs of the first five spec groups.

Verbatim CD-R Thermal Printable No ID Brand. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 100 pc(s). CD write speed: 52x. Package type: Spindle

Features
Printable
Yes
Type *
CD-R
CD storage capacity *
700 MB
Quantity per pack *
100 pc(s)
Features
Optical disc diameter *
120 mm
Writing speed
CD write speed *
52x
Packaging data
Package type
Spindle
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)