ONLINE USV-Systeme logo

ONLINE USV-Systeme DW7SNMP20 network management device Ethernet LAN

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13780
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ONLINE USV-Systeme DW7SNMP20 network management device Ethernet LAN:

ONLINE USV-Systeme DW7SNMP20, IEEE 802.3, IEEE 802.3u, 10/100Base-T(X), CE, UL/ETL, 0 - 40 °C, 10 - 80%, 210 g

Long summary description ONLINE USV-Systeme DW7SNMP20 network management device Ethernet LAN:

ONLINE USV-Systeme DW7SNMP20. Networking standards: IEEE 802.3, IEEE 802.3u, Cabling technology: 10/100Base-T(X). Certification: CE, UL/ETL. Weight: 210 g. Power requirements: 12V DC, 120mA

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.