location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8H61-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8H61-M
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC micro ATX Intel® H61 Realtek ALC887 7.1 channels
  • - 2 Non-ECC Maximum internal memory: 16 GB
  • - SATA II
  • - BIOS type: EFI 32 Mbit ACPI version: 2.0a
  • - Gigabit Ethernet
Warranty:
Long product name ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX :
The long product name of ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8H61-M REV 3.0, uATX, Intel Socket 1155, Intel H61(B3), 2x DIMM, 1x PCIe 2.0 x16, 2x PCIe 2.0 x1, 1x PCI, 4x SATA 3.0 Gb/s, Gigabit Ethernet, Realtek ALC887 8ch, 10x USB 2.0/1.1
More>>>
ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX:
The official description of ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LGA1155 socket for Intel® Second Generation Core™ i7/ Core™ i5/ Core™ i3 Processors
This motherboard supports the Intel® second generation Core™ i7 / Core™ i5 / Core™ i3 processors in LGA1155 package with memory and PCI Express controllers integrated to support 2-channel (2 DIMMs) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7 / Core™ i5 / Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

Intel® H61(B3) Express Chipset
The Intel® H61(B3) Express Chipset is the latest single-chipset design to support the new 1155 socket Intel® Core™ i7 / Core™ i5 / Core™ i3 2nd generation processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, the H61 (B3) provides 4 SATA 3.0 Gb/s ports for faster data retrieval at double the bandwidth of current bus systems.

Dual-Channel DDR3 1333 / 1066 support
The motherboard supports DDR3 memory that features data transfer rates of 1333 / 1066 MHz to meet the higher bandwidth requirements of the latest 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture enlarges the bandwidth of your system memory to boost system performance.

100% All High-quality Conductive Polymer Capacitors
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.

EPU
Tap into the world’s first real time PC power saving engine through AI Suite II utility. Get total system power savings by automatically detecting current PC loadings and intelligently moderating power consumption. This also reduces fan noise and extends component longevity.

GPU Boost
GPU Boost overclocks the integrated GPU in real time for the best graphics performance. User-friendly UI facilitates flexible frequency and voltage adjustments. Its ability to deliver multiple overclocking profiles also provides rapid and stable system-level upgrades.

TurboV
Easy, Real-Time O.C. Tunings
Feel the adrenaline rush of real-time OC-now a reality with the ASUS TurboV. This easy OC tool allows you to overclock without exiting or rebooting the OS; and its user-friendly interface makes overclock with just a few clicks away. Moreover, the ASUS OC profiles in TurboV provides the best O.C. settings in different scenarios.

Short summary description ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8H61-M, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 16 GB, Dual-channel

Long summary description ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

ASUS P8H61-M. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333 MHz. Supported storage drive interfaces: SATA II. Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Maximum number of SMP processors
1
System bus rate
5 GT/s
Memory
Number of memory slots *
2
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
16 GB
Supported memory module capacities
2GB, 4GB, 8GB
Storage controllers
Supported storage drive interfaces *
SATA II
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
No
Maximum resolution
2048 x 1536 pixels
DirectX version
10.1
Discrete graphics support
Yes
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
4
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Features
Motherboard chipset *
Intel® H61
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Cooling type
Passive
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
BIOS
BIOS type *
EFI
BIOS memory size
32 Mbit
ACPI version
2.0a
Weight & dimensions
Width
244 mm
Depth
213 mm
Packaging content
Cables included
SATA
Drivers included
Yes
Trial software
Antivirus
Bundled software
ASUS Update ASUS Utilities
Other features
Controller interface type
Intel H61(B3)
Audio output
3
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 01:20:38
Uk has collected 1 expert review for ASUS P8H61-M Intel® H61 LGA 1155 (Socket H2) micro ATX and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%