location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE500R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE500R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE500R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777170
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE500R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Long Distance Transmission up to 300 m
  • - Superior video quality
  • - •1920x1200 @60Hz (30 m); 1600x1200 @60Hz (150 m)
  • - Superior audio quality - balanced audio provides flawless long-distance transmission
  • - Adjustable gain control - manually adjust signal strength to compensate for distance
  • - Provides RS-232 channel
  • - Supports wide screen
  • - Rack Mountable
Long product name ATEN VE500R AV extender AV receiver Black :
The long product name of ATEN VE500R AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/Audio/RS-232 Cat 5 Receiver with Auto Compensation (1280 x 1024@200m)
More>>>
ATEN VE500R AV extender AV receiver Black:
The official description of ATEN VE500R AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE500R A/V Over Cat 5 Receiver is exclusively designed to integrate seamlessly with the ATEN VM0808T/VM1616T Matrix Switch to extend signals up to 300m from the switch to a display using Cat 5e cables. The VE500 is ideal for installations such as construction sites, factory floors, and control and security centers – where the system equipment can reside in a safe and secure location, while the display is conveniently located in public view.

Short summary description ATEN VE500R AV extender AV receiver Black:
This short summary of the ATEN VE500R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE500R, 1920 x 1200 pixels, AV receiver, 150 m, Black

Long summary description ATEN VE500R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE500R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE500R. Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5, Cat5e. Video out: VGA 15-pin D-Sub. Operating voltage: 5.3 V, Power requirements: DC 5.3V. Dimensions (WxDxH): 80 x 200 x 25 mm, Weight: 480 g

Features
Type *
AV receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5, Cat5e
Maximum transfer distance
150 m
Audio system
stereo
LED indicators
Link, Power
Supported graphics resolutions
1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Product colour
Black
Ports & interfaces
RJ-45 input ports
1
VGA (D-Sub) output ports
1
Video out
VGA 15-pin D-Sub
Audio output
1
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage
5.3 V
External power adapter
Yes
Power requirements
DC 5.3V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
80 x 200 x 25 mm
Weight
480 g
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE170RQ AV extender AV receiver Black ATEN VE170RQ AV extender AV receiver Black
(show image)
VE170RQ VE170RQ 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170R AV extender AV receiver Black ATEN VE170R AV extender AV receiver Black
(show image)
VE170R VE170R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE500T AV extender AV transmitter Black ATEN VE500T AV extender AV transmitter Black
(show image)
VE500T VE500T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)