location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ-662
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ-662 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766695824 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 12:10:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal Mobile printer
  • - 203 x 200 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth
  • - Black
  • - 473 g
Warranty: 1 year
Long product name Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer :
The long product name of Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ-662, 203 x 200 DPI, 6 ppm, A4, USB 2.0, IrDA, Bluetooth, 473 g, Black
More>>>
Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
The official description of Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PocketJet compact mobile printers offer a rugged and durable "in the field" mobile printing solution for sales/service, logistics and public safety/emergency services officials.

They offer a true A4 mobile solution. At just 26 cm wide and weighing 473g, PocketJet fits easily into a briefcase or computer bag, and can be mounted in vehicles or other work areas. Because PocketJet prints in A4, it's considered ideal for printing documents where more detailed information is required, such as invoices, service reports and delivery notes. There is also a full range of accessories available, making PocketJet a truly tailored print solution

Short summary description Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
This short summary of the Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PJ-662, Direct thermal, Mobile printer, 203 x 200 DPI, Wired & Wireless, USB 2.0, IrDA, Black

Long summary description Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
This is an auto-generated long summary of Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer based on the first three specs of the first five spec groups.

Brother PJ-662. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 203 x 200 DPI. Connectivity technology: Wired & Wireless, Standard interfaces: USB 2.0, IrDA. Product colour: Black. Battery technology: Lithium-Ion (Li-Ion). Compatible operating systems: Windows XP/Vista/7, Mac.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:32:02
Uk has collected 2 expert reviews for Brother PJ-662 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2019-12-01 14:32:02
The Brother PocketJet 6 PJ662-K ($449 direct) belongs to a category of printers that's easy to overlook: namely, portable thermal printers. Although Brother sells these printers largely for in-vehicle printing, in a delivery truck or a police car for e...
Good Small. Light. Rechargeable battery. Supports Bluetooth. The thermal paper looks and feels much like standard plain paper.
Bad Only 203 by 200 dot per inch (dpi) resolution. Can't print from most smartphones at this writing.
Bottom line Smaller and lighter than portable inkjets, the Brother PocketJet 6 PJ662-K offers convenient printing on the go from laptops and a growing selection of smartphones. Buy it now...
70%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)