location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W5FE-2P023E Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5FE-2P023E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NHDA7143564EACD0W
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W5FE-2P023E Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5600 1.83 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB DVD±RW
  • - Bluetooth 2.0+EDR
  • - 65 W
  • - Windows Vista Business
More>>>
Short summary description ASUS W5FE-2P023E Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business:
This short summary of the ASUS W5FE-2P023E Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W5FE-2P023E, Intel® Core™2 Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS W5FE-2P023E Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business:
This is an auto-generated long summary of ASUS W5FE-2P023E Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business based on the first three specs of the first five spec groups.

ASUS W5FE-2P023E. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Weight: 1.7 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5600
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, MS Pro Duo, SD, xD
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA (Azalia)
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Keyboard number of keys
83
Software
Operating system installed *
Windows Vista Business
Bundled software
ASUS Software Acrobat Reader 8.0 NERO Express 7.0 Power Director 3.0 DE Medi@Show 2.0 SE
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27254
Conflict-Free processor
No
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
16 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
305 mm
Depth
220 mm
Height
31 mm
Weight *
1.7 kg
Other features
Wireless technology
IEEE 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Audio system full duplex
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:45:27
Uk has collected 28 expert reviews for ASUS W5FE-2P023E Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-01-01 02:45:24
The Asus W5FE 2P025E hits the elusive ultraportable laptop sweet spot. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you choose the right specs Big enough to be full-featured...
Bottom line If battery life is all important to you, Asus' 1kg U1F, which holds out for more than six hours, might be a better match. But the Asus W5FE 2P025E has a much better keyboard, and with its best battery option selected it should last at least 4.5 hours...
80%
goodgearguide.com.au
Updated:
2014-01-01 02:45:24
Windows Vista has opened up a few tasty avenues for PC technology and the Asus W5FE (2P002A) notebook is here to showcase one of them. We took a look at a pre-production model of the Asus W5FE, a notebook which takes advantage of SideShow, a cool new f...
Good SideShow screen, 1.3 megapixel camera, Battery life...
Bad Some problems with SideShow screen, Shallow viewing angle The Final Word The Asus W5Fe has an interesting design and some cool features. The SideShow is not a hugely useful tool, but its definitely fun and may become a more worthwhile feature as more...
Bottom line The Asus W5Fe has an interesting design and some cool features. The SideShow is not a hugely useful tool, but its definitely fun and may become a more worthwhile feature as more gadgets are developed. If youre after a notebook with a good mix of feat...
80%
pcauthority.com.au
Updated:
2014-01-01 02:45:24
Windows SideShow is a fascinating distraction, but even without the supplementary screen the W5fe is impressive.
0%
expertreviews.co.uk
Updated:
2014-01-01 02:45:24
Most of Windows Vistas new features are available to anyone with a powerful enough PC, but one requires some additional hardware. Windows SideShow enables your PC to use secondary displays and devices to access your data in new and interesting ways...
80%
alphr.com
Updated:
2014-01-01 02:45:26
Windows SideShow is a fascinating distraction, but even without the supplementary screen the W5fe is impressive. Of all the nifty new features in Windows Vista, there are few with as much potential as SideShow. For some, it may be enough to prompt an...
0%
stuff.tv
Updated:
2014-03-31 01:13:17
Innovation in laptops usually means some decidedly geeky tweak to the processor that youll barely notice or another millimetre shaved off the case so the makers can claim the crown of thinnest laptop ever. The W5Fe breaks that trend with a genuinely n...
Good Beautiful construction. Great performance...
Bad SideShow still a little gimmicky. Poor battery life...
Bottom line SideShow may be no more than a novelty, but the W5fe is a great lightweight laptop with superlative specs...
100%
stuff.tv
Updated:
2014-01-01 02:45:23
Innovation in laptops usually means some decidedly geeky tweak to the processor that youll barely notice or another millimetre shaved off the case so the makers can claim the crown of thinnest laptop ever. The W5Fe breaks that trend with a genuinely n...
Good Beautiful construction. Great performance...
Bad SideShow still a little gimmicky. Poor battery life...
Bottom line SideShow may be no more than a novelty, but the W5fe is a great lightweight laptop with superlative specs...
100%
pcquest.ciol.com
Updated:
2014-01-01 02:45:24
Asus have come up with a unique concept of watching slideshows without having to open a notebook. This 12.1” notebook comes with an external auxiliary display on the cover of the LCD which lets you view photos, meeting schedules, phone numbers and p...
0%
techwarelabs.com
Updated:
2014-01-01 02:45:24
to Asus: While Asus is not as well known in the United States as are other brands of notebooks ,however, they are well known and widespread in the European and Asian countries. Asus is currently well known for its motherboard and video cards in the Un...
Bottom line We have now used the Asus notebook for a little over a month and have not had any issues with the notebook. We have had many people comment on the attractiveness of the laptop and inquire as to which manufacturer makes it. It is quite a shame that Asu...
0%
tech2.com
Updated:
2014-01-01 02:45:24
As laptops continue to grow in popularity and continue to replace desktops as main computing machines, manufacturers are searching for new ways to introduce innovative new features without drastically re-designing the existing laptop form. One such fea...
70%
pcworld.com_techhive.com
Updated:
2014-01-01 02:45:24
Asus W5fe-2P025E This 4-pound portable features a Vista SideShow display. Recommend this story? Yes No Please Wait... Priced at $2199 (as of April 11, 2007), the W5fe-2P025E hits the elusive ultraportable sweet spot: Its big enough to be full-featured...
Good Includes Vista Sideshow LCD, Excellent builtin Webcam...
Bad Short battery life, No bundled productivity software...
Bottom line This 4-pound portable features a Vista SideShow display.
75%
trustedreviews.com
Updated:
2014-01-01 02:45:26
Asus is always one of the first to integrate new technologies, for the simple fact that it either helps design or create so much of it. As such then, it's no surprise to see its logo on the first notebook we've seen in the labs featuring Windows Sideshow...
70%
Laptopmag.com
Updated:
2014-01-01 02:45:26
The first laptop to take advantage of Windows Vistas much-hyped SideShow feature, the Asus W5fe lets you read e-mail, play music, and access photos and other content via a secondary 2.8-inch, full-color display integrated into the outer lid of the lap...
Good High-quality, secondary display for Vista SideShow, Fast performance, High-quality display, Built-in 1.3-MP webcam with external controls...
Bad Expensive, Subpar battery life, Limited SideShow functionality, Short wireless range...
60%
pcmag.com
Updated:
2014-01-01 02:45:26
SideShow is one of the most intriguing features found in Microsoft Windows Vista because it lets any laptop manufacturer add a secondary display (ideally on the lid) for you to get quick access to your e-mail, photos, calendar information, and music...
Good Long-awaited SideShow display. Two bright screens. Laptop runs cool. Good performance. Big hard drive.
Bad Lack of downloadable gadgets. No video support. Some glitches with the SideShow display. Small battery (three-cell).
Bottom line The ASUS W5fe SideShow is an ultraportable with a full-color, 2.8-inch SideShow display on the front cover, with a gorgeous 12.1-inch widescreen on the opposing side...
70%
hardwarezone.com.sg
Updated:
2014-01-01 02:45:26
Beating everyone to the race is ASUS, with the W5Fe notebook made specifically to take advantage of Microsoft Vista SideShow feature. Touted as one of the more exciting tangible features that Vista has to offer, SideShow is an extra displ...
0%